Quail Electronics NEMA 5-15P to IEC-60320-C15 x 2 HOME // Power Cords // Specialty Power Cords // Y Cords (2-Way Splitter) 0415.048

Description
Our 0415 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with a 2-splitter (Y-Cord) that has two (2) IEC-60320-C15 Connectors. These multi leg North American power cords are ideal for powering devices that generate lots of heat. For this purpose, these cords are rated at 120C. On one end, these cords plug into the standard North American wall outlet or receptacle, and on the other end they connect to any equipment using either the IEC-60320 C16 or C14 inlet. These cords power 2 devices while only using 1 outlet, so we refer to them as space-savers. The 0415.048 carries the UL and C-UL approvals and is rated at 13A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 0415 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with a 2-splitter (Y-Cord) that has two (2) IEC-60320-C15 Connectors. These multi leg North American power cords are ideal for powering devices that generate lots of heat. For this purpose, these cords are rated at 120C. On one end, these cords plug into the standard North American wall outlet or receptacle, and on the other end they connect to any equipment using either the IEC-60320 C16 or C14 inlet. These cords power 2 devices while only using 1 outlet, so we refer to them as space-savers. The 0415.048 carries the UL and C-UL approvals and is rated at 13A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P to IEC-60320-C15 x 2 HOME // Power Cords // Specialty Power Cords // Y Cords (2-Way Splitter) - 0415.048 - Quail Electronics
Livermore, CA, United States
NEMA 5-15P to IEC-60320-C15 x 2 HOME // Power Cords // Specialty Power Cords // Y Cords (2-Way Splitter)
0415.048
NEMA 5-15P to IEC-60320-C15 x 2 HOME // Power Cords // Specialty Power Cords // Y Cords (2-Way Splitter) 0415.048
Our 0415 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with a 2-splitter (Y-Cord) that has two (2) IEC-60320-C15 Connectors. These multi leg North American power cords are ideal for powering devices that generate lots of heat. For this purpose, these cords are rated at 120C. On one end, these cords plug into the standard North American wall outlet or receptacle, and on the other end they connect to any equipment using either the IEC-60320 C16 or C14 inlet. These cords power 2 devices while only using 1 outlet, so we refer to them as space-savers. The 0415.048 carries the UL and C-UL approvals and is rated at 13A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 0415 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with a 2-splitter (Y-Cord) that has two (2) IEC-60320-C15 Connectors.
  • These multi leg North American power cords are ideal for powering devices that generate lots of heat. For this purpose, these cords are rated at 120C. On one end, these cords plug into the standard North American wall outlet or receptacle, and on the other end they connect to any equipment using either the IEC-60320 C16 or C14 inlet. These cords power 2 devices while only using 1 outlet, so we refer to them as space-savers.
  • The 0415.048 carries the UL and C-UL approvals and is rated at 13A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 0415.048
Product Name NEMA 5-15P to IEC-60320-C15 x 2 HOME // Power Cords // Specialty Power Cords // Y Cords (2-Way Splitter)
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P
Female End Type EN 60320 C15
Unlock Full Specs
to access all available technical data

Similar Products

North American 3x12 AWG Cable - 86010480 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Sensor & Actuator Cables - 2384618 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 197 inch (5000 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
NEMA line Outlet 5-20R, Snap-in Mounting, Front Side, IDC- or Quick-connect for Line-Terminal - NR520 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Female End Type NEMA 5-20R
Jacket Material

Thermoplastic, black / grey / white, UL 94V-0

View Details