Quail Electronics NEMA 5-15P HG CLEAR to NEMA 5-15R x 4 0310.PS4-6

Description
Our 0310.PS4-6 model power strip features the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and 4 Green Dot, Hospital Grade, NEMA 5-15R Receptacles. This is a Hospital Grade power strip that features a 6 foot power cord and a white metal casing. It provides a 15A circuit breaker and can handle a maximum electrical load of 1875W. This model has two wall or work-bench mounting tabs. This is a white medical grade power strip that carries the UL and C-UL approvals and is rated at 15A and 125V.
Datasheet
Description
Our 0310.PS4-6 model power strip features the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and 4 Green Dot, Hospital Grade, NEMA 5-15R Receptacles. This is a Hospital Grade power strip that features a 6 foot power cord and a white metal casing. It provides a 15A circuit breaker and can handle a maximum electrical load of 1875W. This model has two wall or work-bench mounting tabs. This is a white medical grade power strip that carries the UL and C-UL approvals and is rated at 15A and 125V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P HG CLEAR to NEMA 5-15R x 4 - 0310.PS4-6 - Quail Electronics
Livermore, CA, United States
NEMA 5-15P HG CLEAR to NEMA 5-15R x 4
0310.PS4-6
NEMA 5-15P HG CLEAR to NEMA 5-15R x 4 0310.PS4-6
Our 0310.PS4-6 model power strip features the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and 4 Green Dot, Hospital Grade, NEMA 5-15R Receptacles. This is a Hospital Grade power strip that features a 6 foot power cord and a white metal casing. It provides a 15A circuit breaker and can handle a maximum electrical load of 1875W. This model has two wall or work-bench mounting tabs. This is a white medical grade power strip that carries the UL and C-UL approvals and is rated at 15A and 125V.

  • Our 0310.PS4-6 model power strip features the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) and 4 Green Dot, Hospital Grade, NEMA 5-15R Receptacles.
  • This is a Hospital Grade power strip that features a 6 foot power cord and a white metal casing. It provides a 15A circuit breaker and can handle a maximum electrical load of 1875W. This model has two wall or work-bench mounting tabs.
  • This is a white medical grade power strip that carries the UL and C-UL approvals and is rated at 15A and 125V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category Power Strips
Product Number 0310.PS4-6
Product Name NEMA 5-15P HG CLEAR to NEMA 5-15R x 4
Voltage 125V
Number of Outlets 4
Current 15.0 amps
Outlets NEMA
Unlock Full Specs
to access all available technical data

Similar Products

North American 4-Position Socket Strip - 85010231 - Interpower
Specs
Voltage 250VAC
Number of Outlets 4
Current 15.0 amps
View Details
PDUs and Outlet Strips - 1584T6C1RA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 6
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 2494558 - RS Components, Ltd.
Specs
Voltage 230 v ac
Number of Outlets 6
Outlets Type g - british
View Details
Specs
Voltage 115V
Frequency 60Hz
Phase Single
View Details