Quail Electronics NEMA 5-15P HG CLEAR WITH LED to IEC-60320-C13 AUTO-LOCK CLEAR WITH LED HOME // Featured Products 0310.120ALGLT

Description
This variant of our 0310 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) with a Bright Green LED and the IEC-60320-C13 Clear (transparent) Auto-Lock connector with a Bright Green LED. The Auto-Lock C13 is an internal mechanism that holds the pins of the C14 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy yet unplug with ease whenever you want to remove the power cord! These Hospital Grade power cords are the standard cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use). The clear plug and Auto-Lock of this cord are designed with a special feature: an LED is wired into the mold and when the plug is inserted into an outlet that is actively receiving electricity, the LED's will light up. This allows you to check for connectivity simply by sight. Our 0310 AL series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 10A ?? 125V.
Datasheet
Description
This variant of our 0310 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) with a Bright Green LED and the IEC-60320-C13 Clear (transparent) Auto-Lock connector with a Bright Green LED. The Auto-Lock C13 is an internal mechanism that holds the pins of the C14 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy yet unplug with ease whenever you want to remove the power cord! These Hospital Grade power cords are the standard cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use). The clear plug and Auto-Lock of this cord are designed with a special feature: an LED is wired into the mold and when the plug is inserted into an outlet that is actively receiving electricity, the LED's will light up. This allows you to check for connectivity simply by sight. Our 0310 AL series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 10A ?? 125V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P HG CLEAR WITH LED to IEC-60320-C13 AUTO-LOCK CLEAR WITH LED HOME // Featured Products - 0310.120ALGLT - Quail Electronics
Livermore, CA, United States
NEMA 5-15P HG CLEAR WITH LED to IEC-60320-C13 AUTO-LOCK CLEAR WITH LED HOME // Featured Products
0310.120ALGLT
NEMA 5-15P HG CLEAR WITH LED to IEC-60320-C13 AUTO-LOCK CLEAR WITH LED HOME // Featured Products 0310.120ALGLT
This variant of our 0310 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) with a Bright Green LED and the IEC-60320-C13 Clear (transparent) Auto-Lock connector with a Bright Green LED. The Auto-Lock C13 is an internal mechanism that holds the pins of the C14 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy yet unplug with ease whenever you want to remove the power cord! These Hospital Grade power cords are the standard cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use). The clear plug and Auto-Lock of this cord are designed with a special feature: an LED is wired into the mold and when the plug is inserted into an outlet that is actively receiving electricity, the LED's will light up. This allows you to check for connectivity simply by sight. Our 0310 AL series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 10A ?? 125V.

  • This variant of our 0310 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) with a Bright Green LED and the IEC-60320-C13 Clear (transparent) Auto-Lock connector with a Bright Green LED.
  • The Auto-Lock C13 is an internal mechanism that holds the pins of the C14 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy yet unplug with ease whenever you want to remove the power cord!
  • These Hospital Grade power cords are the standard cords for any medical equipment, (from x-ray machines, to life support equipment, to hospital use).
  • The clear plug and Auto-Lock of this cord are designed with a special feature: an LED is wired into the mold and when the plug is inserted into an outlet that is actively receiving electricity, the LED's will light up. This allows you to check for connectivity simply by sight.
  • Our 0310 AL series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 10A ?? 125V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 0310.120ALGLT
Product Name NEMA 5-15P HG CLEAR WITH LED to IEC-60320-C13 AUTO-LOCK CLEAR WITH LED HOME // Featured Products
Cord Color GREY
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

Cord Sets 10 A, Europlug, 2.5 m, Connector IEC C13, H05VV-F3G1.0, black - 6004.0215 IEC Cordset - C13 Power Cord for 10 A Applications - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 98.43 inch (2500 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
12
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 12.01 inch (305 mm)
View Details
IEC Power Cords - 823849-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 19.68 inch (500 mm)
Rated Current 15 amps
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details