Quail Electronics NEMA 6-15P HG CLEAR to IEC-60320-C19 AUTO-LOCK CLEAR HOME // Power Cords // Hospital Grade Power Cords // Auto-Lock 0294.120AL

Description
The 0294 series power cords feature the Hospital Grade, Green Dot, NEMA 6-15P Clear (transparent) Plug and the IEC-60320-C19 Clear (transparent) Auto-Lock Connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. Heavy Duty Hospital Grade cords use plugs and connectors with high amperage and/or voltage rating with cable of a large gauge. These cords can be used to safely power medical devices that draw lots of electricity. Our 0294 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 15A ?? 250V.
Datasheet
Description
The 0294 series power cords feature the Hospital Grade, Green Dot, NEMA 6-15P Clear (transparent) Plug and the IEC-60320-C19 Clear (transparent) Auto-Lock Connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. Heavy Duty Hospital Grade cords use plugs and connectors with high amperage and/or voltage rating with cable of a large gauge. These cords can be used to safely power medical devices that draw lots of electricity. Our 0294 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 15A ?? 250V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 6-15P HG CLEAR to IEC-60320-C19 AUTO-LOCK CLEAR HOME // Power Cords // Hospital Grade Power Cords // Auto-Lock - 0294.120AL - Quail Electronics
Livermore, CA, United States
NEMA 6-15P HG CLEAR to IEC-60320-C19 AUTO-LOCK CLEAR HOME // Power Cords // Hospital Grade Power Cords // Auto-Lock
0294.120AL
NEMA 6-15P HG CLEAR to IEC-60320-C19 AUTO-LOCK CLEAR HOME // Power Cords // Hospital Grade Power Cords // Auto-Lock 0294.120AL
The 0294 series power cords feature the Hospital Grade, Green Dot, NEMA 6-15P Clear (transparent) Plug and the IEC-60320-C19 Clear (transparent) Auto-Lock Connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. Heavy Duty Hospital Grade cords use plugs and connectors with high amperage and/or voltage rating with cable of a large gauge. These cords can be used to safely power medical devices that draw lots of electricity. Our 0294 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 15A ?? 250V.

  • The 0294 series power cords feature the Hospital Grade, Green Dot, NEMA 6-15P Clear (transparent) Plug and the IEC-60320-C19 Clear (transparent) Auto-Lock Connector.
  • These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment.
  • Heavy Duty Hospital Grade cords use plugs and connectors with high amperage and/or voltage rating with cable of a large gauge. These cords can be used to safely power medical devices that draw lots of electricity.
  • Our 0294 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 15A ?? 250V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 0294.120AL
Product Name NEMA 6-15P HG CLEAR to IEC-60320-C19 AUTO-LOCK CLEAR HOME // Power Cords // Hospital Grade Power Cords // Auto-Lock
Cord Color GREY
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 6-15
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 2384479 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 78.74 inch (2000 mm)
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Pwr Cord, Iec C13-Australia Plug, 6.6Ft; Connector Type A Schurter - 75T5616 - Newark, An Avnet Company
Specs
Approvals RoHS
Cord Length 78.74 inch (2000 mm)
Rated Current 10 amps
View Details
CEE 7/16 to ROJ 50mm, Strip 5mm, 2 x 0.75, H03VVH2-F, 70C, 2500 mm - 361020-D01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 2
View Details