Quail Electronics IEC-60320-C20 to IEC-60320-C13 DOWN ANGLE + IEC-60320-C19 HOME // Power Cords // IEC/Jumper Power Cords // Y Cords (2-Way Splitter) 0244.024

Description
Our 0244 series features the standard IEC-60320-C20 Plug with a 2-splitter (Y-Cord) that has the Down Angle IEC-60320-C13 Connector and the IEC-60320-C19 Connector. These Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?) These multi-leg IEC power cords the recommended Jumper Cables (or Network Patch Cables) for powering networking or computing equipment. The IEC-60320-C13 connector can power any appliance or device that has the IEC-60320-C14 inlet, which may include monitors, computers, printers, scanners, TVs, and sound systems. The IEC-60320-C19 connector can power anything that has the IEC-60320-C20 inlet, which includes PDUs, servers, and UPSs. The plug end connects to any C19 outlet or connector, and these are considered space-savers because they provide power to 2 devices while only using 1 outlet. This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. This down angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a down angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails down and away from your equipment. The 0244.024 carries the UL and C-UL approvals and is rated at 15A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 0244 series features the standard IEC-60320-C20 Plug with a 2-splitter (Y-Cord) that has the Down Angle IEC-60320-C13 Connector and the IEC-60320-C19 Connector. These Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?) These multi-leg IEC power cords the recommended Jumper Cables (or Network Patch Cables) for powering networking or computing equipment. The IEC-60320-C13 connector can power any appliance or device that has the IEC-60320-C14 inlet, which may include monitors, computers, printers, scanners, TVs, and sound systems. The IEC-60320-C19 connector can power anything that has the IEC-60320-C20 inlet, which includes PDUs, servers, and UPSs. The plug end connects to any C19 outlet or connector, and these are considered space-savers because they provide power to 2 devices while only using 1 outlet. This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. This down angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a down angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails down and away from your equipment. The 0244.024 carries the UL and C-UL approvals and is rated at 15A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC-60320-C20 to IEC-60320-C13 DOWN ANGLE + IEC-60320-C19 HOME // Power Cords // IEC/Jumper Power Cords // Y Cords (2-Way Splitter) - 0244.024 - Quail Electronics
Livermore, CA, United States
IEC-60320-C20 to IEC-60320-C13 DOWN ANGLE + IEC-60320-C19 HOME // Power Cords // IEC/Jumper Power Cords // Y Cords (2-Way Splitter)
0244.024
IEC-60320-C20 to IEC-60320-C13 DOWN ANGLE + IEC-60320-C19 HOME // Power Cords // IEC/Jumper Power Cords // Y Cords (2-Way Splitter) 0244.024
Our 0244 series features the standard IEC-60320-C20 Plug with a 2-splitter (Y-Cord) that has the Down Angle IEC-60320-C13 Connector and the IEC-60320-C19 Connector. These Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?) These multi-leg IEC power cords the recommended Jumper Cables (or Network Patch Cables) for powering networking or computing equipment. The IEC-60320-C13 connector can power any appliance or device that has the IEC-60320-C14 inlet, which may include monitors, computers, printers, scanners, TVs, and sound systems. The IEC-60320-C19 connector can power anything that has the IEC-60320-C20 inlet, which includes PDUs, servers, and UPSs. The plug end connects to any C19 outlet or connector, and these are considered space-savers because they provide power to 2 devices while only using 1 outlet. This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. This down angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a down angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails down and away from your equipment. The 0244.024 carries the UL and C-UL approvals and is rated at 15A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 0244 series features the standard IEC-60320-C20 Plug with a 2-splitter (Y-Cord) that has the Down Angle IEC-60320-C13 Connector and the IEC-60320-C19 Connector.
  • These Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?)
  • These multi-leg IEC power cords the recommended Jumper Cables (or Network Patch Cables) for powering networking or computing equipment. The IEC-60320-C13 connector can power any appliance or device that has the IEC-60320-C14 inlet, which may include monitors, computers, printers, scanners, TVs, and sound systems. The IEC-60320-C19 connector can power anything that has the IEC-60320-C20 inlet, which includes PDUs, servers, and UPSs. The plug end connects to any C19 outlet or connector, and these are considered space-savers because they provide power to 2 devices while only using 1 outlet.
  • This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment.
  • This down angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a down angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails down and away from your equipment.
  • The 0244.024 carries the UL and C-UL approvals and is rated at 15A - 250V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 0244.024
Product Name IEC-60320-C20 to IEC-60320-C13 DOWN ANGLE + IEC-60320-C19 HOME // Power Cords // IEC/Jumper Power Cords // Y Cords (2-Way Splitter)
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type EN 60320-C14; EN 60320 C20
Unlock Full Specs
to access all available technical data

Similar Products

Power Cords - 8702209 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 98.43 inch (2500 mm)
Rated Voltage 250 volts
View Details
NEMA 5-15P to IEC 60320 C13, 16AWG / 3C, SJT, 60C, 79 inches, Shielded - 312037-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
IEC Power Cords - 817018-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 118 inch (3000 mm)
View Details