Quail Electronics IEC-60320-C14 to IEC-60320-C15 RIGHT ANGLE x 2 HOME // Power Cords // IEC/Jumper Power Cords // Y Cords (2-Way Splitter) 0243.120

Description
Our 0243 series features the standard IEC-60320-C14 Plug with a 2-splitter (Y-Cord) that has the Right Angle IEC-60320-C15 Connector x 2. These multi-leg IEC power cords are ideal for powering devices that generate lots of heat. For this purpose, these cords are rated at 120C, and are ideal for powering any 2 pieces of computing, laboratory, or industrial equipment that use either the IEC-60320 C16 or C14 inlet. The plug end connects to any IEC-60320-C13 outlet or connector, and because it powers 2 devices while only taking up 1 outlet, this is referred to as a space-saver cord. These cords can also be called Jumper Cables or Network Patch Cables. This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. The 0243.120 carries the UL and C-UL approvals and is rated at 10A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 0243 series features the standard IEC-60320-C14 Plug with a 2-splitter (Y-Cord) that has the Right Angle IEC-60320-C15 Connector x 2. These multi-leg IEC power cords are ideal for powering devices that generate lots of heat. For this purpose, these cords are rated at 120C, and are ideal for powering any 2 pieces of computing, laboratory, or industrial equipment that use either the IEC-60320 C16 or C14 inlet. The plug end connects to any IEC-60320-C13 outlet or connector, and because it powers 2 devices while only taking up 1 outlet, this is referred to as a space-saver cord. These cords can also be called Jumper Cables or Network Patch Cables. This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. The 0243.120 carries the UL and C-UL approvals and is rated at 10A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC-60320-C14 to IEC-60320-C15 RIGHT ANGLE x 2 HOME // Power Cords // IEC/Jumper Power Cords // Y Cords (2-Way Splitter) - 0243.120 - Quail Electronics
Livermore, CA, United States
IEC-60320-C14 to IEC-60320-C15 RIGHT ANGLE x 2 HOME // Power Cords // IEC/Jumper Power Cords // Y Cords (2-Way Splitter)
0243.120
IEC-60320-C14 to IEC-60320-C15 RIGHT ANGLE x 2 HOME // Power Cords // IEC/Jumper Power Cords // Y Cords (2-Way Splitter) 0243.120
Our 0243 series features the standard IEC-60320-C14 Plug with a 2-splitter (Y-Cord) that has the Right Angle IEC-60320-C15 Connector x 2. These multi-leg IEC power cords are ideal for powering devices that generate lots of heat. For this purpose, these cords are rated at 120C, and are ideal for powering any 2 pieces of computing, laboratory, or industrial equipment that use either the IEC-60320 C16 or C14 inlet. The plug end connects to any IEC-60320-C13 outlet or connector, and because it powers 2 devices while only taking up 1 outlet, this is referred to as a space-saver cord. These cords can also be called Jumper Cables or Network Patch Cables. This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. The 0243.120 carries the UL and C-UL approvals and is rated at 10A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 0243 series features the standard IEC-60320-C14 Plug with a 2-splitter (Y-Cord) that has the Right Angle IEC-60320-C15 Connector x 2.
  • These multi-leg IEC power cords are ideal for powering devices that generate lots of heat. For this purpose, these cords are rated at 120C, and are ideal for powering any 2 pieces of computing, laboratory, or industrial equipment that use either the IEC-60320 C16 or C14 inlet. The plug end connects to any IEC-60320-C13 outlet or connector, and because it powers 2 devices while only taking up 1 outlet, this is referred to as a space-saver cord. These cords can also be called Jumper Cables or Network Patch Cables.
  • This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment.
  • This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side.
  • The 0243.120 carries the UL and C-UL approvals and is rated at 10A - 250V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 0243.120
Product Name IEC-60320-C14 to IEC-60320-C15 RIGHT ANGLE x 2 HOME // Power Cords // IEC/Jumper Power Cords // Y Cords (2-Way Splitter)
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type EN 60320-C14
Female End Type EN 60320 C15
Unlock Full Specs
to access all available technical data

Similar Products

VAC13KS, Australia, V-Lock cord retaining, 5.0 m, Connector IEC C13, V-75, black - 6051.2160 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 197 inch (5000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
Sensor & Actuator Cables - 1860379 - RS Components, Ltd.
Specs
Approvals RoHS
Male End Type M12-m12
Cord Length 39.37 inch (1000 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
North American 2x14 AWG Cable - 86030620 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 2; 2
View Details