Quail Electronics ROJ SPECIAL SHIELDED to IEC-60320-C13 UP ANGLE HOME // Power Cords // IEC/Jumper Power Cords // Domestic 0192.032

Description
Our 0192 series features a Shielded ROJ Special with the Up Angle IEC-60320-C13 Connector. These power cords are ideal for hard-wiring into your power source to provide electricity for your devices. The IEC-60320-C13 end is compatible with many devices and appliances that use the C14 inlet, including monitors, computers, printers, scanners, TVs, and sound systems. This up angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of an up angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails up and away from the equipment. Shielded wire uses a conductive lining to disperse any external electromagnetic interference and reduce any internal high-frequency noise. This protects the flow of electricity from electromagnetic fields created by other devices, and also protects the external environment from any electromagnetic field created by the power cord itself. A Special Shielded ROJ (Removed Outer Jacket) occurs when a portion of the outer jacket has been removed from a power cord that has insulated or double-insulated foil. These cords will feature a drain wire alongside stripped conductors of varying lengths that may include special terminals: ring, quick disconnect, flag, spade, etc ... The 0192.032 carries the UL and C-UL approvals and is rated at 10A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 0192 series features a Shielded ROJ Special with the Up Angle IEC-60320-C13 Connector. These power cords are ideal for hard-wiring into your power source to provide electricity for your devices. The IEC-60320-C13 end is compatible with many devices and appliances that use the C14 inlet, including monitors, computers, printers, scanners, TVs, and sound systems. This up angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of an up angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails up and away from the equipment. Shielded wire uses a conductive lining to disperse any external electromagnetic interference and reduce any internal high-frequency noise. This protects the flow of electricity from electromagnetic fields created by other devices, and also protects the external environment from any electromagnetic field created by the power cord itself. A Special Shielded ROJ (Removed Outer Jacket) occurs when a portion of the outer jacket has been removed from a power cord that has insulated or double-insulated foil. These cords will feature a drain wire alongside stripped conductors of varying lengths that may include special terminals: ring, quick disconnect, flag, spade, etc ... The 0192.032 carries the UL and C-UL approvals and is rated at 10A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ROJ SPECIAL SHIELDED to IEC-60320-C13 UP ANGLE HOME // Power Cords // IEC/Jumper Power Cords // Domestic - 0192.032 - Quail Electronics
Livermore, CA, United States
ROJ SPECIAL SHIELDED to IEC-60320-C13 UP ANGLE HOME // Power Cords // IEC/Jumper Power Cords // Domestic
0192.032
ROJ SPECIAL SHIELDED to IEC-60320-C13 UP ANGLE HOME // Power Cords // IEC/Jumper Power Cords // Domestic 0192.032
Our 0192 series features a Shielded ROJ Special with the Up Angle IEC-60320-C13 Connector. These power cords are ideal for hard-wiring into your power source to provide electricity for your devices. The IEC-60320-C13 end is compatible with many devices and appliances that use the C14 inlet, including monitors, computers, printers, scanners, TVs, and sound systems. This up angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of an up angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails up and away from the equipment. Shielded wire uses a conductive lining to disperse any external electromagnetic interference and reduce any internal high-frequency noise. This protects the flow of electricity from electromagnetic fields created by other devices, and also protects the external environment from any electromagnetic field created by the power cord itself. A Special Shielded ROJ (Removed Outer Jacket) occurs when a portion of the outer jacket has been removed from a power cord that has insulated or double-insulated foil. These cords will feature a drain wire alongside stripped conductors of varying lengths that may include special terminals: ring, quick disconnect, flag, spade, etc ... The 0192.032 carries the UL and C-UL approvals and is rated at 10A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 0192 series features a Shielded ROJ Special with the Up Angle IEC-60320-C13 Connector.
  • These power cords are ideal for hard-wiring into your power source to provide electricity for your devices. The IEC-60320-C13 end is compatible with many devices and appliances that use the C14 inlet, including monitors, computers, printers, scanners, TVs, and sound systems.
  • This up angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of an up angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails up and away from the equipment.
  • Shielded wire uses a conductive lining to disperse any external electromagnetic interference and reduce any internal high-frequency noise. This protects the flow of electricity from electromagnetic fields created by other devices, and also protects the external environment from any electromagnetic field created by the power cord itself.
  • A Special Shielded ROJ (Removed Outer Jacket) occurs when a portion of the outer jacket has been removed from a power cord that has insulated or double-insulated foil. These cords will feature a drain wire alongside stripped conductors of varying lengths that may include special terminals: ring, quick disconnect, flag, spade, etc ...
  • The 0192.032 carries the UL and C-UL approvals and is rated at 10A - 250V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 0192.032
Product Name ROJ SPECIAL SHIELDED to IEC-60320-C13 UP ANGLE HOME // Power Cords // IEC/Jumper Power Cords // Domestic
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type Male Hard Wired Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 1972244 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 39.37 inch (1000 mm)
View Details
H05VV-F/SJT 3x13 AWG/2.5mm² Cable - 86064020 - Interpower
Specs
Cord Color Black
Approvals EN 50525/UL 62
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details