Quail Electronics BLUNT CUT to IEC-60320-C7 LEFT/RIGHT ANGLE HOME // Power Cords // IEC/Jumper Power Cords // Domestic 0170.120S

Description
Our 0170 series features a Blunt Cut with the Left/Right Angle IEC-60320-C7 Connector. These 2-conductor power cords are standard cords used for un-grounded laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On the supply end they hard-wire directly into your power supply, and on the other they connect to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector. This left/right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. This cord is said to be left/right angle because, lacking a ground pin and polarization, you can install it to lead away to the left or to the right. A Blunt Cut means that one end of the power cord has been removed and the cable has been cut to length. This configuration is ideal for customers who wish to create their own custom termination. The 0170.120S carries the UL and C-UL approvals and is rated at 10A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 0170 series features a Blunt Cut with the Left/Right Angle IEC-60320-C7 Connector. These 2-conductor power cords are standard cords used for un-grounded laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On the supply end they hard-wire directly into your power supply, and on the other they connect to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector. This left/right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. This cord is said to be left/right angle because, lacking a ground pin and polarization, you can install it to lead away to the left or to the right. A Blunt Cut means that one end of the power cord has been removed and the cable has been cut to length. This configuration is ideal for customers who wish to create their own custom termination. The 0170.120S carries the UL and C-UL approvals and is rated at 10A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BLUNT CUT to IEC-60320-C7 LEFT/RIGHT ANGLE HOME // Power Cords // IEC/Jumper Power Cords // Domestic - 0170.120S - Quail Electronics
Livermore, CA, United States
BLUNT CUT to IEC-60320-C7 LEFT/RIGHT ANGLE HOME // Power Cords // IEC/Jumper Power Cords // Domestic
0170.120S
BLUNT CUT to IEC-60320-C7 LEFT/RIGHT ANGLE HOME // Power Cords // IEC/Jumper Power Cords // Domestic 0170.120S
Our 0170 series features a Blunt Cut with the Left/Right Angle IEC-60320-C7 Connector. These 2-conductor power cords are standard cords used for un-grounded laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On the supply end they hard-wire directly into your power supply, and on the other they connect to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector. This left/right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. This cord is said to be left/right angle because, lacking a ground pin and polarization, you can install it to lead away to the left or to the right. A Blunt Cut means that one end of the power cord has been removed and the cable has been cut to length. This configuration is ideal for customers who wish to create their own custom termination. The 0170.120S carries the UL and C-UL approvals and is rated at 10A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 0170 series features a Blunt Cut with the Left/Right Angle IEC-60320-C7 Connector.
  • These 2-conductor power cords are standard cords used for un-grounded laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On the supply end they hard-wire directly into your power supply, and on the other they connect to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector.
  • This left/right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. This cord is said to be left/right angle because, lacking a ground pin and polarization, you can install it to lead away to the left or to the right.
  • A Blunt Cut means that one end of the power cord has been removed and the cable has been cut to length. This configuration is ideal for customers who wish to create their own custom termination.
  • The 0170.120S carries the UL and C-UL approvals and is rated at 10A - 250V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 0170.120S
Product Name BLUNT CUT to IEC-60320-C7 LEFT/RIGHT ANGLE HOME // Power Cords // IEC/Jumper Power Cords // Domestic
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 2
Cord Length 120 inch (3050 mm)
Unlock Full Specs
to access all available technical data

Similar Products

VAC13KS, North America, V-Lock cord retaining, 2.0 m, Connector IEC C13, SJT 3x18 AWG, black - 6051.2001 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
Fan Cords - CR338-ND - DigiKey
Qualtek Electronics Corp.
Specs
Approvals cUL, UL
Cord Length 96 inch (2438 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details