Quail Electronics ROJ to IEC-60320-C13 RIGHT ANGLE HOME // Power Cords // IEC/Jumper Power Cords // Domestic 0162.072

Description
Our 0162 series features an ROJ with the Right Angle IEC-60320-C13 Connector. These power cords are ideal for hard-wiring into your power source to provide electricity for your devices. The IEC-60320-C13 end is compatible with many devices and appliances that use the C14 inlet, including monitors, computers, printers, scanners, TVs, and sound systems. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 0162.072 carries the UL and C-UL approvals and is rated at 15A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 0162 series features an ROJ with the Right Angle IEC-60320-C13 Connector. These power cords are ideal for hard-wiring into your power source to provide electricity for your devices. The IEC-60320-C13 end is compatible with many devices and appliances that use the C14 inlet, including monitors, computers, printers, scanners, TVs, and sound systems. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 0162.072 carries the UL and C-UL approvals and is rated at 15A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ROJ to IEC-60320-C13 RIGHT ANGLE HOME // Power Cords // IEC/Jumper Power Cords // Domestic - 0162.072 - Quail Electronics
Livermore, CA, United States
ROJ to IEC-60320-C13 RIGHT ANGLE HOME // Power Cords // IEC/Jumper Power Cords // Domestic
0162.072
ROJ to IEC-60320-C13 RIGHT ANGLE HOME // Power Cords // IEC/Jumper Power Cords // Domestic 0162.072
Our 0162 series features an ROJ with the Right Angle IEC-60320-C13 Connector. These power cords are ideal for hard-wiring into your power source to provide electricity for your devices. The IEC-60320-C13 end is compatible with many devices and appliances that use the C14 inlet, including monitors, computers, printers, scanners, TVs, and sound systems. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 0162.072 carries the UL and C-UL approvals and is rated at 15A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 0162 series features an ROJ with the Right Angle IEC-60320-C13 Connector.
  • These power cords are ideal for hard-wiring into your power source to provide electricity for your devices. The IEC-60320-C13 end is compatible with many devices and appliances that use the C14 inlet, including monitors, computers, printers, scanners, TVs, and sound systems.
  • This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side.
  • An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation.
  • The 0162.072 carries the UL and C-UL approvals and is rated at 15A - 250V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 0162.072
Product Name ROJ to IEC-60320-C13 RIGHT ANGLE HOME // Power Cords // IEC/Jumper Power Cords // Domestic
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type Male Hard Wired Stripped
Unlock Full Specs
to access all available technical data

Similar Products

36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
IEC Power Cords - 812283-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 78.7 inch (1999 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers