Quail Electronics ROJ SHIELDED to IEC-60320-C13 RIGHT ANGLE HOME // Power Cords // IEC/Jumper Power Cords // Domestic 0132.079

Description
Our 0132 series features an ROJ Shielded with the Right Angle IEC-60320-C13 Connector. These power cords are ideal for hard-wiring into your power source to provide electricity for your devices. The IEC-60320-C13 end is compatible with many devices and appliances that use the C14 inlet, including monitors, computers, printers, scanners, TVs, and sound systems. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. Shielded wire uses a conductive lining to disperse any external electromagnetic interference and reduce any internal high-frequency noise. This protects the flow of electricity from electromagnetic fields created by other devices, and also protects the external environment from any electromagnetic field created by the power cord itself. A Shielded ROJ (Removed Outer Jacket) occurs when 2 inches (51mm) of the outer jacket has been removed from a power cord that has insulated or double-insulated foil. The conductors of this cord are stripped back 1/4 inch (6mm), but there is one additional conductor, which is the drain wire that removes residual current generated in and around the power cord by electro-magnetic interference. The 0132.079 carries the UL and C-UL approvals and is rated at 10A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 0132 series features an ROJ Shielded with the Right Angle IEC-60320-C13 Connector. These power cords are ideal for hard-wiring into your power source to provide electricity for your devices. The IEC-60320-C13 end is compatible with many devices and appliances that use the C14 inlet, including monitors, computers, printers, scanners, TVs, and sound systems. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. Shielded wire uses a conductive lining to disperse any external electromagnetic interference and reduce any internal high-frequency noise. This protects the flow of electricity from electromagnetic fields created by other devices, and also protects the external environment from any electromagnetic field created by the power cord itself. A Shielded ROJ (Removed Outer Jacket) occurs when 2 inches (51mm) of the outer jacket has been removed from a power cord that has insulated or double-insulated foil. The conductors of this cord are stripped back 1/4 inch (6mm), but there is one additional conductor, which is the drain wire that removes residual current generated in and around the power cord by electro-magnetic interference. The 0132.079 carries the UL and C-UL approvals and is rated at 10A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ROJ SHIELDED to IEC-60320-C13 RIGHT ANGLE HOME // Power Cords // IEC/Jumper Power Cords // Domestic - 0132.079 - Quail Electronics
Livermore, CA, United States
ROJ SHIELDED to IEC-60320-C13 RIGHT ANGLE HOME // Power Cords // IEC/Jumper Power Cords // Domestic
0132.079
ROJ SHIELDED to IEC-60320-C13 RIGHT ANGLE HOME // Power Cords // IEC/Jumper Power Cords // Domestic 0132.079
Our 0132 series features an ROJ Shielded with the Right Angle IEC-60320-C13 Connector. These power cords are ideal for hard-wiring into your power source to provide electricity for your devices. The IEC-60320-C13 end is compatible with many devices and appliances that use the C14 inlet, including monitors, computers, printers, scanners, TVs, and sound systems. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. Shielded wire uses a conductive lining to disperse any external electromagnetic interference and reduce any internal high-frequency noise. This protects the flow of electricity from electromagnetic fields created by other devices, and also protects the external environment from any electromagnetic field created by the power cord itself. A Shielded ROJ (Removed Outer Jacket) occurs when 2 inches (51mm) of the outer jacket has been removed from a power cord that has insulated or double-insulated foil. The conductors of this cord are stripped back 1/4 inch (6mm), but there is one additional conductor, which is the drain wire that removes residual current generated in and around the power cord by electro-magnetic interference. The 0132.079 carries the UL and C-UL approvals and is rated at 10A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 0132 series features an ROJ Shielded with the Right Angle IEC-60320-C13 Connector.
  • These power cords are ideal for hard-wiring into your power source to provide electricity for your devices. The IEC-60320-C13 end is compatible with many devices and appliances that use the C14 inlet, including monitors, computers, printers, scanners, TVs, and sound systems.
  • This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side.
  • Shielded wire uses a conductive lining to disperse any external electromagnetic interference and reduce any internal high-frequency noise. This protects the flow of electricity from electromagnetic fields created by other devices, and also protects the external environment from any electromagnetic field created by the power cord itself.
  • A Shielded ROJ (Removed Outer Jacket) occurs when 2 inches (51mm) of the outer jacket has been removed from a power cord that has insulated or double-insulated foil. The conductors of this cord are stripped back 1/4 inch (6mm), but there is one additional conductor, which is the drain wire that removes residual current generated in and around the power cord by electro-magnetic interference.
  • The 0132.079 carries the UL and C-UL approvals and is rated at 10A - 250V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 0132.079
Product Name ROJ SHIELDED to IEC-60320-C13 RIGHT ANGLE HOME // Power Cords // IEC/Jumper Power Cords // Domestic
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type Male Hard Wired Stripped
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 1860511 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 59.06 inch (1500 mm)
Rated Voltage 30 volts
View Details
Japanese Cord Set with C13 Connector - 86277300 - Interpower
Specs
Cord Color Gray
Approvals JIS C 3306 and 3005
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers
Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details