Quail Electronics ROJ to IEC-60320-C13 LEFT ANGLE HOME // Power Cords // IEC/Jumper Power Cords // International 0118.098

Description
Our 0118 series features an ROJ with the Left Angle IEC-60320-C13 Connector. These International IEC power cords have the internationally recognized VDE approval which means any country will accept them as valid and registered commodities. These power cords are ideal for hard-wiring into your power source to provide electricity for your devices. The IEC-60320-C13 end is compatible with many devices and appliances that use the C14 inlet, including monitors, computers, printers, scanners, TVs, and sound systems. This left angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a left angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your left-hand side. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 0118.098 carries the European, SEV, OVE, KEMA, and CEBEC approvals and is rated at 10A - 250V.
Datasheet
Description
Our 0118 series features an ROJ with the Left Angle IEC-60320-C13 Connector. These International IEC power cords have the internationally recognized VDE approval which means any country will accept them as valid and registered commodities. These power cords are ideal for hard-wiring into your power source to provide electricity for your devices. The IEC-60320-C13 end is compatible with many devices and appliances that use the C14 inlet, including monitors, computers, printers, scanners, TVs, and sound systems. This left angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a left angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your left-hand side. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 0118.098 carries the European, SEV, OVE, KEMA, and CEBEC approvals and is rated at 10A - 250V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ROJ to IEC-60320-C13 LEFT ANGLE HOME // Power Cords // IEC/Jumper Power Cords // International - 0118.098 - Quail Electronics
Livermore, CA, United States
ROJ to IEC-60320-C13 LEFT ANGLE HOME // Power Cords // IEC/Jumper Power Cords // International
0118.098
ROJ to IEC-60320-C13 LEFT ANGLE HOME // Power Cords // IEC/Jumper Power Cords // International 0118.098
Our 0118 series features an ROJ with the Left Angle IEC-60320-C13 Connector. These International IEC power cords have the internationally recognized VDE approval which means any country will accept them as valid and registered commodities. These power cords are ideal for hard-wiring into your power source to provide electricity for your devices. The IEC-60320-C13 end is compatible with many devices and appliances that use the C14 inlet, including monitors, computers, printers, scanners, TVs, and sound systems. This left angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a left angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your left-hand side. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 0118.098 carries the European, SEV, OVE, KEMA, and CEBEC approvals and is rated at 10A - 250V.

  • Our 0118 series features an ROJ with the Left Angle IEC-60320-C13 Connector.
  • These International IEC power cords have the internationally recognized VDE approval which means any country will accept them as valid and registered commodities.
  • These power cords are ideal for hard-wiring into your power source to provide electricity for your devices. The IEC-60320-C13 end is compatible with many devices and appliances that use the C14 inlet, including monitors, computers, printers, scanners, TVs, and sound systems.
  • This left angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a left angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your left-hand side.
  • An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation.
  • The 0118.098 carries the European, SEV, OVE, KEMA, and CEBEC approvals and is rated at 10A - 250V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 0118.098
Product Name ROJ to IEC-60320-C13 LEFT ANGLE HOME // Power Cords // IEC/Jumper Power Cords // International
Cord Color BLACK
Approvals RoHS; SEV
Number of Conductors 3
Male End Type Male Hard Wired Stripped
Unlock Full Specs
to access all available technical data

Similar Products

Distribution Unit with 1 IEC Appliance Inlet C14 and 2 Appliance Outlets F, Shuttered - 4741 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Jacket Material

Thermoplastic, black, UL 94V-0

Maximum Cable Temperature -25 to 70 C (-13 to 158 F)
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Sensor & Actuator Cables - 2496343 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 39.37 inch (1000 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details