Quail Electronics ROJ to IEC-60320-C19 HOME // Power Cords // IEC/Jumper Power Cords // Domestic 0102.394

Description
Our 0102 series features an ROJ with the IEC-60320-C19 Connector. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?) These IEC power cords are recommended for PDUs, servers, and UPSs. The supply end hard-wires directly into your device, while the female end connects to any device or appliance that has an IEC-60320-C20 inlet. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 0102.394 carries the UL and C-UL approvals and is rated at 20A -250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 0102 series features an ROJ with the IEC-60320-C19 Connector. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?) These IEC power cords are recommended for PDUs, servers, and UPSs. The supply end hard-wires directly into your device, while the female end connects to any device or appliance that has an IEC-60320-C20 inlet. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 0102.394 carries the UL and C-UL approvals and is rated at 20A -250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ROJ to IEC-60320-C19 HOME // Power Cords // IEC/Jumper Power Cords // Domestic - 0102.394 - Quail Electronics
Livermore, CA, United States
ROJ to IEC-60320-C19 HOME // Power Cords // IEC/Jumper Power Cords // Domestic
0102.394
ROJ to IEC-60320-C19 HOME // Power Cords // IEC/Jumper Power Cords // Domestic 0102.394
Our 0102 series features an ROJ with the IEC-60320-C19 Connector. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?) These IEC power cords are recommended for PDUs, servers, and UPSs. The supply end hard-wires directly into your device, while the female end connects to any device or appliance that has an IEC-60320-C20 inlet. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 0102.394 carries the UL and C-UL approvals and is rated at 20A -250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 0102 series features an ROJ with the IEC-60320-C19 Connector.
  • These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?)
  • These IEC power cords are recommended for PDUs, servers, and UPSs. The supply end hard-wires directly into your device, while the female end connects to any device or appliance that has an IEC-60320-C20 inlet.
  • An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation.
  • The 0102.394 carries the UL and C-UL approvals and is rated at 20A -250V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 0102.394
Product Name ROJ to IEC-60320-C19 HOME // Power Cords // IEC/Jumper Power Cords // Domestic
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type Male Hard Wired Stripped; EN 60320 C20
Unlock Full Specs
to access all available technical data

Similar Products

VAC13KS, Switzerland, V-Lock cord retaining, 5.0 m, Connector IEC C13, H05VV-F3G1.0, black - 6051.2155 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; SEV;

IEC/UL 62368-1

Cord Length 197 inch (5000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
48
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 47.99 inch (1219 mm)
View Details
Sensor & Actuator Cables - 1860420 - RS Components, Ltd.
Specs
Approvals RoHS
Male End Type M8 x m8
Cord Length 19.69 inch (500 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details