Quabbin Wire & Cable Co., Inc. DataMax Multipair T1, E1, xDSL - 22 AWG, 4 pair, unshielded with shielded pairs, PVC, Gray 9984

Description
Commercial Data Cable: T1, E1, xDSL Multipair Pair Count: 4 AWG: 22 Solid/Stranded: Solid Insulation: Polypropylene, .026" Shield: Unshielded Jacket Type: PVC Jacket Color: Gray Other Details: Drain, Shielded Pairs Ratings and Approvals: CM RoHS Compliant: Yes Temp Max.: 60 Voltage Rating Max.: 300
Description
Commercial Data Cable: T1, E1, xDSL Multipair Pair Count: 4 AWG: 22 Solid/Stranded: Solid Insulation: Polypropylene, .026" Shield: Unshielded Jacket Type: PVC Jacket Color: Gray Other Details: Drain, Shielded Pairs Ratings and Approvals: CM RoHS Compliant: Yes Temp Max.: 60 Voltage Rating Max.: 300

Suppliers

Company
Product
Description
Supplier Links
DataMax Multipair T1, E1, xDSL - 22 AWG, 4 pair, unshielded with shielded pairs, PVC, Gray - 9984 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
DataMax Multipair T1, E1, xDSL - 22 AWG, 4 pair, unshielded with shielded pairs, PVC, Gray
9984
DataMax Multipair T1, E1, xDSL - 22 AWG, 4 pair, unshielded with shielded pairs, PVC, Gray 9984
Commercial Data Cable: T1, E1, xDSL Multipair Pair Count: 4 AWG: 22 Solid/Stranded: Solid Insulation: Polypropylene, .026" Shield: Unshielded Jacket Type: PVC Jacket Color: Gray Other Details: Drain, Shielded Pairs Ratings and Approvals: CM RoHS Compliant: Yes Temp Max.: 60 Voltage Rating Max.: 300

Commercial Data Cable: T1, E1, xDSL Multipair

Pair Count: 4
AWG: 22
Solid/Stranded: Solid
Insulation: Polypropylene, .026"
Shield: Unshielded
Jacket Type: PVC
Jacket Color: Gray
Other Details: Drain, Shielded Pairs
Ratings and Approvals: CM
RoHS Compliant: Yes
Temp Max.: 60
Voltage Rating Max.: 300

Supplier's Site

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Multiconductor Cables
Product Number 9984
Product Name DataMax Multipair T1, E1, xDSL - 22 AWG, 4 pair, unshielded with shielded pairs, PVC, Gray
Product Category Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polypropylene; Polypropylene, .026"
Cable Shielding Drain Wire
Unlock Full Specs
to access all available technical data

Similar Products

Multiple Conductor Cables - 484-100G1131-1.00-0/2/9-0-ND - DigiKey
Specs
Product Category Cable
Cable Jacket Polyester Film
Cable Conductor Copper Alloy, Tinned
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
Strainsert Cable - BeP4 - Strainsert
Specs
Product Category Cable Assembly
Cable Jacket Polyvinyl Chloride; PVC
Cable Shielding Foil; Foil Shield
View Details
Flexible Coaxial Cable 3 GHz - FC759 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Copper
View Details