Quabbin Wire & Cable Co., Inc. DataMax Multipair T1, E1, xDSL - 22 AWG, 2 pair, unshielded with shielded pairs, PVC, Green 9745

Description
Commercial Data Cable: T1, E1, xDSL Multipair Pair Count: 2 AWG: 22 Solid/Stranded: Solid Insulation: Polyolefin, .020" Shield: Unshielded Jacket Type: PVC Jacket Color: Green Other Details: Drain, Shielded Pairs Ratings and Approvals: CMR RoHS Compliant: Yes Temp Max.: 60
Datasheet
Description
Commercial Data Cable: T1, E1, xDSL Multipair Pair Count: 2 AWG: 22 Solid/Stranded: Solid Insulation: Polyolefin, .020" Shield: Unshielded Jacket Type: PVC Jacket Color: Green Other Details: Drain, Shielded Pairs Ratings and Approvals: CMR RoHS Compliant: Yes Temp Max.: 60
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DataMax Multipair T1, E1, xDSL - 22 AWG, 2 pair, unshielded with shielded pairs, PVC, Green - 9745 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
DataMax Multipair T1, E1, xDSL - 22 AWG, 2 pair, unshielded with shielded pairs, PVC, Green
9745
DataMax Multipair T1, E1, xDSL - 22 AWG, 2 pair, unshielded with shielded pairs, PVC, Green 9745
Commercial Data Cable: T1, E1, xDSL Multipair Pair Count: 2 AWG: 22 Solid/Stranded: Solid Insulation: Polyolefin, .020" Shield: Unshielded Jacket Type: PVC Jacket Color: Green Other Details: Drain, Shielded Pairs Ratings and Approvals: CMR RoHS Compliant: Yes Temp Max.: 60

Commercial Data Cable: T1, E1, xDSL Multipair

Pair Count: 2
AWG: 22
Solid/Stranded: Solid
Insulation: Polyolefin, .020"
Shield: Unshielded
Jacket Type: PVC
Jacket Color: Green
Other Details: Drain, Shielded Pairs
Ratings and Approvals: CMR
RoHS Compliant: Yes
Temp Max.: 60

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Multiconductor Cables
Product Number 9745
Product Name DataMax Multipair T1, E1, xDSL - 22 AWG, 2 pair, unshielded with shielded pairs, PVC, Green
Product Category Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyolefin, .020"
Cable Shielding Drain Wire
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 130601-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
Standard Cable Assemblies - Bx4SM-BeN4(XX) - Strainsert
Specs
Product Category Cable Assembly
Number of Conductors 4 #
View Details
Flexible Coaxial Cable 50 GHz - FC182 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details