The DataMax Patch Cat 5, AWM 2552 - 26 AWG, 2 pair, shielded, PVC, Beige (part number 9604) from Quabbin Wire & Cable Co., Inc. features a construction of 26 AWG stranded tinned copper conductors with polypropylene insulation. It consists of two twisted pairs wrapped with a clear polyester binder and is shielded with an overall aluminized polyester foil shield, providing 100% coverage. The cable jacket is made of PVC with a nominal wall thickness of .022 inches, resulting in an overall diameter of approximately .170 inches. This cable is rated for a maximum temperature of 60°C and has a voltage rating of 300V. It is designed for Category 5 applications and complies with NEC (UL) Type CMR and CEC C(UL) Type CMR standards. The electrical characteristics include a capacitance of 13.5 pF/ft at 1 MHz, a maximum DC resistance of 42.6 ,Ѷ/1000', and an impedance of 100 ± 15 ,Ѷ from 1 to 100 MHz. The cable is RoHS compliant and suitable for various networking applications.
Commercial Data Cable: Cat 5 Patch
Pair Count: 2
AWG: 26
Solid/Stranded: Stranded
Stranded Copper: 7/34
Insulation: Polypropylene, .010"
Shield: Shielded
Jacket Type: PVC
Jacket Color: Beige
Other Details: Drain
Ratings and Approvals: CM, CMR
RoHS Compliant: Yes
Tested To: 100 MHz
Temp Max.: 60
Voltage Rating Max.: 300
| Quabbin Wire & Cable Co., Inc. | |
|---|---|
| Product Category | Patch Cables and Cords |
| Product Number | 9604 |
| Product Name | DataMax Patch Cat 5, AWM 2552 - 26 AWG, 2 pair, shielded, PVC, Beige |
| Cable Type | Cat 5 |