Quabbin Wire & Cable Co., Inc. Quabbin Multipair RS-422, AWM 2919 - 28 AWG, 3 pair, shielded, PVC, Chrome Gray 9506

Description
General Purpose Wire & Cable: RS-422 Multipair Pair Count: 3 AWG: 28 Solid/Stranded: Stranded Stranded Copper: 7/36 Insulation: Polyethylene, .010" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain, Braid Ratings and Approvals: CMG, NEC Type CL2 75C RoHS Compliant: Yes Temp Max.: 60, 75 & 80 Temp Min.: -20 Voltage Rating Max.: 300
Datasheet
Description
General Purpose Wire & Cable: RS-422 Multipair Pair Count: 3 AWG: 28 Solid/Stranded: Stranded Stranded Copper: 7/36 Insulation: Polyethylene, .010" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain, Braid Ratings and Approvals: CMG, NEC Type CL2 75C RoHS Compliant: Yes Temp Max.: 60, 75 & 80 Temp Min.: -20 Voltage Rating Max.: 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quabbin Multipair RS-422, AWM 2919 - 28 AWG, 3 pair, shielded, PVC, Chrome Gray - 9506 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Multipair RS-422, AWM 2919 - 28 AWG, 3 pair, shielded, PVC, Chrome Gray
9506
Quabbin Multipair RS-422, AWM 2919 - 28 AWG, 3 pair, shielded, PVC, Chrome Gray 9506
General Purpose Wire & Cable: RS-422 Multipair Pair Count: 3 AWG: 28 Solid/Stranded: Stranded Stranded Copper: 7/36 Insulation: Polyethylene, .010" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain, Braid Ratings and Approvals: CMG, NEC Type CL2 75C RoHS Compliant: Yes Temp Max.: 60, 75 & 80 Temp Min.: -20 Voltage Rating Max.: 300

General Purpose Wire & Cable: RS-422 Multipair

Pair Count: 3
AWG: 28
Solid/Stranded: Stranded
Stranded Copper: 7/36
Insulation: Polyethylene, .010"
Shield: Shielded
Jacket Type: PVC
Jacket Color: Chrome Gray
Other Details: Drain, Braid
Ratings and Approvals: CMG, NEC Type CL2 75C
RoHS Compliant: Yes
Temp Max.: 60, 75 & 80
Temp Min.: -20
Voltage Rating Max.: 300

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Multiconductor Cables
Product Number 9506
Product Name Quabbin Multipair RS-422, AWM 2919 - 28 AWG, 3 pair, shielded, PVC, Chrome Gray
Product Category Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyethylene; Polyethylene, .010"
Cable Conductor Copper
Cable Shielding Braid; Drain Wire
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair & Multicore Data Cable - 349531 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
International 0.2500 mm2
View Details
PFA Insulated Cable, 250V 260C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket PFA
Cable Insulation PFA
View Details
Retractile Communication Cord - 132 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket TPR, vinyl -Byron™
Cable Conductor Copper
View Details
High Speed HDMI® Cable with Ethernet - H1926-HS - PIC Wire & Cable
Specs
Product Category Cable
Cable Shielding Braid; Foil Braid; 100 % Foil / 85 % Braid
Standards / Certifications MIL-SPEC
View Details