Quabbin Wire & Cable Co., Inc. Quabbin Multiconductor RS-232, AWM 2919 - 24 AWG, 6 conductor, shielded, PVC, Chrome Gray 8666

Description
General Purpose Wire & Cable: RS-232 Multiconductor Conductor Count: 6 AWG: 24 Stranded Copper: 7/32 Insulation: Polypropylene, .015" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain, Braid Ratings and Approvals: CM RoHS Compliant: Yes Temp Max.: 60 & 80 Voltage Rating Max.: 300
Description
General Purpose Wire & Cable: RS-232 Multiconductor Conductor Count: 6 AWG: 24 Stranded Copper: 7/32 Insulation: Polypropylene, .015" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain, Braid Ratings and Approvals: CM RoHS Compliant: Yes Temp Max.: 60 & 80 Voltage Rating Max.: 300

Suppliers

Company
Product
Description
Supplier Links
Quabbin Multiconductor RS-232, AWM 2919 - 24 AWG, 6 conductor, shielded, PVC, Chrome Gray - 8666 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Multiconductor RS-232, AWM 2919 - 24 AWG, 6 conductor, shielded, PVC, Chrome Gray
8666
Quabbin Multiconductor RS-232, AWM 2919 - 24 AWG, 6 conductor, shielded, PVC, Chrome Gray 8666
General Purpose Wire & Cable: RS-232 Multiconductor Conductor Count: 6 AWG: 24 Stranded Copper: 7/32 Insulation: Polypropylene, .015" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain, Braid Ratings and Approvals: CM RoHS Compliant: Yes Temp Max.: 60 & 80 Voltage Rating Max.: 300

General Purpose Wire & Cable: RS-232 Multiconductor

Conductor Count: 6
AWG: 24
Stranded Copper: 7/32
Insulation: Polypropylene, .015"
Shield: Shielded
Jacket Type: PVC
Jacket Color: Chrome Gray
Other Details: Drain, Braid
Ratings and Approvals: CM
RoHS Compliant: Yes
Temp Max.: 60 & 80
Voltage Rating Max.: 300

Supplier's Site

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Multiconductor Cables
Product Number 8666
Product Name Quabbin Multiconductor RS-232, AWM 2919 - 24 AWG, 6 conductor, shielded, PVC, Chrome Gray
Product Category Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polypropylene; Polypropylene, .015"
Cable Conductor Copper
Cable Shielding Braid; Drain Wire
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair & Multicore Data Cable - 361839 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature 50 to 90 C (122 to 194 F)
View Details
Twisted Pair Cable - 1525683001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Flame-Retardant, Modified Polyester
Cable Conductor Copper
View Details
PVC Insulated Cable, 600V 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
View Details
E61224 - CAT 5e Ethernet Cable (1 Data Pair) - E61224 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser-Markable)
Cable Shielding Braid; Foil Braid; Aluminum/Polyimide Foil
View Details