Quabbin Multiconductor RS-232, AWM 2919 - 24 AWG, part number 8663, features three conductors made of 24 AWG stranded tinned copper. The insulation is foam polypropylene with a nominal wall thickness of 0.013 inches. This cable is shielded with an aluminized polyester foil providing 100% coverage, complemented by a 36 AWG tinned copper braid offering 65% coverage. The outer jacket is made of PVC in a chrome gray color, with a nominal wall thickness of 0.035 inches. The cable has a maximum voltage rating of 300V and a dielectric withstanding voltage of at least 1500V RMS. It operates within a temperature range of -20°C to 80°C. The cable is designed for low capacitance computer interconnect applications, including RS-423 and RS-232 connections. It is compliant with RoHS and carries NEC (UL) Type CM and CEC C(UL) Type CM approvals. The overall diameter of the cable is approximately 0.203 inches.
General Purpose Wire & Cable: RS-232 Multiconductor
Conductor Count: 3
AWG: 24
Solid/Stranded: Stranded
Stranded Copper: 7/32
Insulation: Foam Polypropylene, .013"
Shield: Shielded
Jacket Type: PVC
Jacket Color: Chrome Gray
Other Details: Drain, Braid
Ratings and Approvals: CM
RoHS Compliant: Yes
Temp Max.: 60 & 80
Temp Min.: -20
Voltage Rating Max.: 300
| Quabbin Wire & Cable Co., Inc. | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | 8663 |
| Product Name | Quabbin Multiconductor RS-232, AWM 2919 - 24 AWG, 3 conductor, shielded, PVC, Chrome Gray |
| Product Category | Cable |
| Cable Jacket | Polyvinyl Chloride; PVC |
| Cable Insulation | Polypropylene; Foam Polypropylene, .013" |
| Cable Conductor | Copper |
| Cable Shielding | Braid; Drain Wire |