Quabbin Wire & Cable Co., Inc. Quabbin Multipair RS-422, AWM 2919 - 24 AWG, 1 pair, unshielded with shielded pairs, PVC, Chrome Gray 8602

Description
General Purpose Wire & Cable, Digital AV & Lighting Control Cable: RS-422 Multipair Pair Count: 1 AWG: 24 Solid/Stranded: Stranded Stranded Copper: 7/32 Insulation: Polypropylene, .023" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain, Shielded Pairs Ratings and Approvals: CM, CMG RoHS Compliant: Yes Temp Max.: 60 & 80 Voltage Rating Max.: 300
Datasheet
Description
General Purpose Wire & Cable, Digital AV & Lighting Control Cable: RS-422 Multipair Pair Count: 1 AWG: 24 Solid/Stranded: Stranded Stranded Copper: 7/32 Insulation: Polypropylene, .023" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain, Shielded Pairs Ratings and Approvals: CM, CMG RoHS Compliant: Yes Temp Max.: 60 & 80 Voltage Rating Max.: 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quabbin Multipair RS-422, AWM 2919 - 24 AWG, 1 pair, unshielded with shielded pairs, PVC, Chrome Gray - 8602 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Multipair RS-422, AWM 2919 - 24 AWG, 1 pair, unshielded with shielded pairs, PVC, Chrome Gray
8602
Quabbin Multipair RS-422, AWM 2919 - 24 AWG, 1 pair, unshielded with shielded pairs, PVC, Chrome Gray 8602
General Purpose Wire & Cable, Digital AV & Lighting Control Cable: RS-422 Multipair Pair Count: 1 AWG: 24 Solid/Stranded: Stranded Stranded Copper: 7/32 Insulation: Polypropylene, .023" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain, Shielded Pairs Ratings and Approvals: CM, CMG RoHS Compliant: Yes Temp Max.: 60 & 80 Voltage Rating Max.: 300

General Purpose Wire & Cable, Digital AV & Lighting Control Cable: RS-422 Multipair

Pair Count: 1
AWG: 24
Solid/Stranded: Stranded
Stranded Copper: 7/32
Insulation: Polypropylene, .023"
Shield: Unshielded
Jacket Type: PVC
Jacket Color: Chrome Gray
Other Details: Drain, Shielded Pairs
Ratings and Approvals: CM, CMG
RoHS Compliant: Yes
Temp Max.: 60 & 80
Voltage Rating Max.: 300

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Multiconductor Cables
Product Number 8602
Product Name Quabbin Multipair RS-422, AWM 2919 - 24 AWG, 1 pair, unshielded with shielded pairs, PVC, Chrome Gray
Product Category Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polypropylene; Polypropylene, .023"
Cable Conductor Copper
Cable Shielding Drain Wire
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair & Multicore Data Cable - 2010525 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Jacket Low smoke zero halogen (lszh)
Cable Conductor Stranded tinned copper
View Details
Twisted Pair Cable - 162307-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Silicone Rubber Insulated Cable, 300V 150C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation Silicon Rubber
View Details
High Speed HDMI® Cable with Ethernet - H1926-HS - PIC Wire & Cable
Specs
Product Category Cable
Cable Shielding Braid; Foil Braid; 100 % Foil / 85 % Braid
Standards / Certifications MIL-SPEC
View Details