Quabbin Wire & Cable Co., Inc. Quabbin Multipair RS-232, AWM 2448 - 24 AWG, 3.5 pair, shielded, PVC, Chrome Gray 8507

Description
General Purpose Wire & Cable: RS-232 Multipair Pair Count: 3.5 AWG: 24 Stranded Copper: 7/32 Insulation: Polyethylene, .015" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain Ratings and Approvals: CM, CMG RoHS Compliant: Yes Temp Max.: 60 & 75 Temp Min.: -20 Voltage Rating Max.: 300
Description
General Purpose Wire & Cable: RS-232 Multipair Pair Count: 3.5 AWG: 24 Stranded Copper: 7/32 Insulation: Polyethylene, .015" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain Ratings and Approvals: CM, CMG RoHS Compliant: Yes Temp Max.: 60 & 75 Temp Min.: -20 Voltage Rating Max.: 300

Suppliers

Company
Product
Description
Supplier Links
Quabbin Multipair RS-232, AWM 2448 - 24 AWG, 3.5 pair, shielded, PVC, Chrome Gray - 8507 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Multipair RS-232, AWM 2448 - 24 AWG, 3.5 pair, shielded, PVC, Chrome Gray
8507
Quabbin Multipair RS-232, AWM 2448 - 24 AWG, 3.5 pair, shielded, PVC, Chrome Gray 8507
General Purpose Wire & Cable: RS-232 Multipair Pair Count: 3.5 AWG: 24 Stranded Copper: 7/32 Insulation: Polyethylene, .015" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain Ratings and Approvals: CM, CMG RoHS Compliant: Yes Temp Max.: 60 & 75 Temp Min.: -20 Voltage Rating Max.: 300

General Purpose Wire & Cable: RS-232 Multipair

Pair Count: 3.5
AWG: 24
Stranded Copper: 7/32
Insulation: Polyethylene, .015"
Shield: Shielded
Jacket Type: PVC
Jacket Color: Chrome Gray
Other Details: Drain
Ratings and Approvals: CM, CMG
RoHS Compliant: Yes
Temp Max.: 60 & 75
Temp Min.: -20
Voltage Rating Max.: 300

Supplier's Site

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Multiconductor Cables
Product Number 8507
Product Name Quabbin Multipair RS-232, AWM 2448 - 24 AWG, 3.5 pair, shielded, PVC, Chrome Gray
Product Category Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyethylene; Polyethylene, .015"
Cable Conductor Copper
Cable Shielding Drain Wire
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 146867-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
Standard Cable Assemblies - Mq4S-MqT4(XX)-Bx6P - Strainsert
Specs
Product Category Cable Assembly
Number of Conductors 4 #
View Details
Flexible Coaxial Cable 28 GHz - FC142 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details