Quabbin Wire & Cable Co., Inc. Quabbin Multipair RS-232, AWM 2464 - 24 AWG, 8 pair, shielded, PVC, Chrome Gray 8138

Description
Digital AV & Lighting Control Cable, General Purpose Wire & Cable: RS-232 Multipair Pair Count: 8 AWG: 24 Solid/Stranded: Stranded Stranded Copper: 7/32 Insulation: Semi-Rigid PVC, .010" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain Ratings and Approvals: CSA AWM FT4, CM RoHS Compliant: Yes Temp Max.: 60 & 80 Temp Min.: -20 Voltage Rating Max.: 300
Datasheet
Description
Digital AV & Lighting Control Cable, General Purpose Wire & Cable: RS-232 Multipair Pair Count: 8 AWG: 24 Solid/Stranded: Stranded Stranded Copper: 7/32 Insulation: Semi-Rigid PVC, .010" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain Ratings and Approvals: CSA AWM FT4, CM RoHS Compliant: Yes Temp Max.: 60 & 80 Temp Min.: -20 Voltage Rating Max.: 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quabbin Multipair RS-232, AWM 2464 - 24 AWG, 8 pair, shielded, PVC, Chrome Gray - 8138 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Multipair RS-232, AWM 2464 - 24 AWG, 8 pair, shielded, PVC, Chrome Gray
8138
Quabbin Multipair RS-232, AWM 2464 - 24 AWG, 8 pair, shielded, PVC, Chrome Gray 8138
Digital AV & Lighting Control Cable, General Purpose Wire & Cable: RS-232 Multipair Pair Count: 8 AWG: 24 Solid/Stranded: Stranded Stranded Copper: 7/32 Insulation: Semi-Rigid PVC, .010" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain Ratings and Approvals: CSA AWM FT4, CM RoHS Compliant: Yes Temp Max.: 60 & 80 Temp Min.: -20 Voltage Rating Max.: 300

Digital AV & Lighting Control Cable, General Purpose Wire & Cable: RS-232 Multipair

Pair Count: 8
AWG: 24
Solid/Stranded: Stranded
Stranded Copper: 7/32
Insulation: Semi-Rigid PVC, .010"
Shield: Shielded
Jacket Type: PVC
Jacket Color: Chrome Gray
Other Details: Drain
Ratings and Approvals: CSA AWM FT4, CM
RoHS Compliant: Yes
Temp Max.: 60 & 80
Temp Min.: -20
Voltage Rating Max.: 300

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Multiconductor Cables
Product Number 8138
Product Name Quabbin Multipair RS-232, AWM 2464 - 24 AWG, 8 pair, shielded, PVC, Chrome Gray
Product Category Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; Semi-Rigid PVC, .010"
Cable Conductor Copper
Cable Shielding Drain Wire
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 094515-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
Strainsert Cable - Be83554 - Strainsert
Specs
Product Category Cable Assembly
Cable Jacket Teflon; FEP Teflon
Cable Shielding Foil Braid; Foil w/ Overall Braided
View Details
Flexible Coaxial Cable 18 GHz - FCL02 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details