Quabbin Wire & Cable Co., Inc. Quabbin Multiconductor Security & Alarm Interconnect, AWM 2464 - 22 AWG, 12 conductor, unshielded, PVC, Black 7480

Description
General Purpose Wire & Cable: Security & Alarm Interconnect Multiconductor Conductor Count: 12 AWG: 22 Insulation: PVC, .010" Shield: Unshielded Jacket Type: PVC Jacket Color: Black Ratings and Approvals: CM, CSA AWM FT4 RoHS Compliant: Yes Voltage Rating Max.: 300
Description
General Purpose Wire & Cable: Security & Alarm Interconnect Multiconductor Conductor Count: 12 AWG: 22 Insulation: PVC, .010" Shield: Unshielded Jacket Type: PVC Jacket Color: Black Ratings and Approvals: CM, CSA AWM FT4 RoHS Compliant: Yes Voltage Rating Max.: 300

Suppliers

Company
Product
Description
Supplier Links
Quabbin Multiconductor Security & Alarm Interconnect, AWM 2464 - 22 AWG, 12 conductor, unshielded, PVC, Black - 7480 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Multiconductor Security & Alarm Interconnect, AWM 2464 - 22 AWG, 12 conductor, unshielded, PVC, Black
7480
Quabbin Multiconductor Security & Alarm Interconnect, AWM 2464 - 22 AWG, 12 conductor, unshielded, PVC, Black 7480
General Purpose Wire & Cable: Security & Alarm Interconnect Multiconductor Conductor Count: 12 AWG: 22 Insulation: PVC, .010" Shield: Unshielded Jacket Type: PVC Jacket Color: Black Ratings and Approvals: CM, CSA AWM FT4 RoHS Compliant: Yes Voltage Rating Max.: 300

General Purpose Wire & Cable: Security & Alarm Interconnect Multiconductor

Conductor Count: 12
AWG: 22
Insulation: PVC, .010"
Shield: Unshielded
Jacket Type: PVC
Jacket Color: Black
Ratings and Approvals: CM, CSA AWM FT4
RoHS Compliant: Yes
Voltage Rating Max.: 300

Supplier's Site

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Multiconductor Cables
Product Number 7480
Product Name Quabbin Multiconductor Security & Alarm Interconnect, AWM 2464 - 22 AWG, 12 conductor, unshielded, PVC, Black
Product Category Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC, .010"
Standards / Certifications RoHS; CSA Mark; CM, CSA AWM FT4
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 143043-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details
Standard Cable Assemblies - Bx4SML-BeN4(XX)-Bx6PM - Strainsert
Specs
Product Category Cable Assembly
Number of Conductors 4 #
View Details
Flexible Coaxial Cable 6 GHz - FC659 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Copper
View Details