Quabbin Wire & Cable Co., Inc. Quabbin Multiconductor Security & Alarm Interconnect, AWM 2464 - 22 AWG, 9 conductor, unshielded, PVC, Black 7475

Description
General Purpose Wire & Cable: Security & Alarm Interconnect Multiconductor Conductor Count: 9 AWG: 22 Insulation: PVC, .010" Shield: Unshielded Jacket Type: PVC Jacket Color: Black Ratings and Approvals: CM, CSA AWM FT4 RoHS Compliant: Yes Voltage Rating Max.: 300
Description
General Purpose Wire & Cable: Security & Alarm Interconnect Multiconductor Conductor Count: 9 AWG: 22 Insulation: PVC, .010" Shield: Unshielded Jacket Type: PVC Jacket Color: Black Ratings and Approvals: CM, CSA AWM FT4 RoHS Compliant: Yes Voltage Rating Max.: 300

Suppliers

Company
Product
Description
Supplier Links
Quabbin Multiconductor Security & Alarm Interconnect, AWM 2464 - 22 AWG, 9 conductor, unshielded, PVC, Black - 7475 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Multiconductor Security & Alarm Interconnect, AWM 2464 - 22 AWG, 9 conductor, unshielded, PVC, Black
7475
Quabbin Multiconductor Security & Alarm Interconnect, AWM 2464 - 22 AWG, 9 conductor, unshielded, PVC, Black 7475
General Purpose Wire & Cable: Security & Alarm Interconnect Multiconductor Conductor Count: 9 AWG: 22 Insulation: PVC, .010" Shield: Unshielded Jacket Type: PVC Jacket Color: Black Ratings and Approvals: CM, CSA AWM FT4 RoHS Compliant: Yes Voltage Rating Max.: 300

General Purpose Wire & Cable: Security & Alarm Interconnect Multiconductor

Conductor Count: 9
AWG: 22
Insulation: PVC, .010"
Shield: Unshielded
Jacket Type: PVC
Jacket Color: Black
Ratings and Approvals: CM, CSA AWM FT4
RoHS Compliant: Yes
Voltage Rating Max.: 300

Supplier's Site

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Multiconductor Cables
Product Number 7475
Product Name Quabbin Multiconductor Security & Alarm Interconnect, AWM 2464 - 22 AWG, 9 conductor, unshielded, PVC, Black
Product Category Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC, .010"
Standards / Certifications RoHS; CSA Mark; CM, CSA AWM FT4
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair & Multicore Data Cable - 534201 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Rated Temperature -15 to 80 C (5 to 176 F)
International 0.0900 mm2
View Details
FEP & Silicone Rubber Insulated Cable, 250V 150C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation FEP
View Details
Unshielded Telemetry Cable, MIL-W-16878D Type C - 3010 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Mylar Wrap
View Details
USB3-2624 - USB 3.1 Cable - USB3-2624 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Teflon; PTFE, White (Laser Markable)
Cable Insulation FEP insulation
View Details