Quabbin Wire & Cable Co., Inc. Quabbin Multiconductor Security & Alarm Interconnect, AWM 2464 - 22 AWG, 6 conductor, unshielded, PVC, Black 7470

Description
General Purpose Wire & Cable: Security & Alarm Interconnect Multiconductor Conductor Count: 6 AWG: 22 Insulation: PVC, .010" Shield: Unshielded Jacket Type: PVC Jacket Color: Black Ratings and Approvals: CM, CSA AWM FT4 RoHS Compliant: Yes Voltage Rating Max.: 300
Description
General Purpose Wire & Cable: Security & Alarm Interconnect Multiconductor Conductor Count: 6 AWG: 22 Insulation: PVC, .010" Shield: Unshielded Jacket Type: PVC Jacket Color: Black Ratings and Approvals: CM, CSA AWM FT4 RoHS Compliant: Yes Voltage Rating Max.: 300

Suppliers

Company
Product
Description
Supplier Links
Quabbin Multiconductor Security & Alarm Interconnect, AWM 2464 - 22 AWG, 6 conductor, unshielded, PVC, Black - 7470 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Multiconductor Security & Alarm Interconnect, AWM 2464 - 22 AWG, 6 conductor, unshielded, PVC, Black
7470
Quabbin Multiconductor Security & Alarm Interconnect, AWM 2464 - 22 AWG, 6 conductor, unshielded, PVC, Black 7470
General Purpose Wire & Cable: Security & Alarm Interconnect Multiconductor Conductor Count: 6 AWG: 22 Insulation: PVC, .010" Shield: Unshielded Jacket Type: PVC Jacket Color: Black Ratings and Approvals: CM, CSA AWM FT4 RoHS Compliant: Yes Voltage Rating Max.: 300

General Purpose Wire & Cable: Security & Alarm Interconnect Multiconductor

Conductor Count: 6
AWG: 22
Insulation: PVC, .010"
Shield: Unshielded
Jacket Type: PVC
Jacket Color: Black
Ratings and Approvals: CM, CSA AWM FT4
RoHS Compliant: Yes
Voltage Rating Max.: 300

Supplier's Site

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Multiconductor Cables
Product Number 7470
Product Name Quabbin Multiconductor Security & Alarm Interconnect, AWM 2464 - 22 AWG, 6 conductor, unshielded, PVC, Black
Product Category Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC, .010"
Standards / Certifications RoHS; CSA Mark; CM, CSA AWM FT4
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connector Assembly 1M PVC M12 RAL-010-012 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
E1G4222 - Single Pair Ethernet - EIG4222 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser Markable)
Cable Conductor Silver-Plated Copper
View Details
Retractile Coil Cords -  - Northwire, Inc.
Specs
Cable Jacket EnduroFLEX III® TPU
Cable Insulation TPE
Cable Conductor Copper
View Details
Flexible Coaxial Cable 50 GHz - FC182 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details