Quabbin Wire & Cable Co., Inc. Quabbin Multipair Control & Sound Interconnect, AWM 2464 - 22 AWG, 15 pair, unshielded, PVC, Chrome Gray 7290

Description
General Purpose Wire & Cable, Digital AV & Lighting Control Cable: Control & Sound Interconnect Multipair Pair Count: 15 AWG: 22 Solid/Stranded: Stranded Stranded Copper: 7/30 Insulation: PVC, .010" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Ratings and Approvals: CM, CSA AWM FT4 RoHS Compliant: Yes Temp Max.: 60 & 80 Voltage Rating Max.: 300
Description
General Purpose Wire & Cable, Digital AV & Lighting Control Cable: Control & Sound Interconnect Multipair Pair Count: 15 AWG: 22 Solid/Stranded: Stranded Stranded Copper: 7/30 Insulation: PVC, .010" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Ratings and Approvals: CM, CSA AWM FT4 RoHS Compliant: Yes Temp Max.: 60 & 80 Voltage Rating Max.: 300

Suppliers

Company
Product
Description
Supplier Links
Quabbin Multipair Control & Sound Interconnect, AWM 2464 - 22 AWG, 15 pair, unshielded, PVC, Chrome Gray - 7290 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Multipair Control & Sound Interconnect, AWM 2464 - 22 AWG, 15 pair, unshielded, PVC, Chrome Gray
7290
Quabbin Multipair Control & Sound Interconnect, AWM 2464 - 22 AWG, 15 pair, unshielded, PVC, Chrome Gray 7290
General Purpose Wire & Cable, Digital AV & Lighting Control Cable: Control & Sound Interconnect Multipair Pair Count: 15 AWG: 22 Solid/Stranded: Stranded Stranded Copper: 7/30 Insulation: PVC, .010" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Ratings and Approvals: CM, CSA AWM FT4 RoHS Compliant: Yes Temp Max.: 60 & 80 Voltage Rating Max.: 300

General Purpose Wire & Cable, Digital AV & Lighting Control Cable: Control & Sound Interconnect Multipair

Pair Count: 15
AWG: 22
Solid/Stranded: Stranded
Stranded Copper: 7/30
Insulation: PVC, .010"
Shield: Unshielded
Jacket Type: PVC
Jacket Color: Chrome Gray
Ratings and Approvals: CM, CSA AWM FT4
RoHS Compliant: Yes
Temp Max.: 60 & 80
Voltage Rating Max.: 300

Supplier's Site

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Multiconductor Cables
Product Number 7290
Product Name Quabbin Multipair Control & Sound Interconnect, AWM 2464 - 22 AWG, 15 pair, unshielded, PVC, Chrome Gray
Product Category Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC, .010"
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

E5E2222-D- CAT 5e Ethernet Cable (1 Data Pair) - E5E2222-D - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser-Markable)
Cable Conductor Silver-plated copper conductor
View Details
FEP Multiconductor Cable - AS 635-4SSF - Cooner Wire Company
Specs
Product Category Cable
Cable Jacket FEP
Cable Conductor Stainless Steel
View Details
Twisted Pair & Multicore Data Cable - 349694 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
International 0.0900 mm2
View Details
Besilen®-Silicone Insulated Compensating and Extension Cables up to +180°C, A 1 LB twisted -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Insulation Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
Rated Temperature -40 to 180 C (-40 to 356 F)
View Details