Quabbin Wire & Cable Co., Inc. Quabbin Multiconductor Security & Alarm Interconnect - 22 AWG, 5 conductor, unshielded, PVC, Chrome Gray 6530

Description
General Purpose Wire & Cable: Security & Alarm Interconnect Multiconductor Conductor Count: 5 AWG: 22 Stranded Copper: 7/30 Insulation: PVC, .008" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Ratings and Approvals: UL NEC Type CL2 RoHS Compliant: Yes Temp Max.: 90 Temp Min.: -40 Voltage Rating Max.: 250
Description
General Purpose Wire & Cable: Security & Alarm Interconnect Multiconductor Conductor Count: 5 AWG: 22 Stranded Copper: 7/30 Insulation: PVC, .008" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Ratings and Approvals: UL NEC Type CL2 RoHS Compliant: Yes Temp Max.: 90 Temp Min.: -40 Voltage Rating Max.: 250

Suppliers

Company
Product
Description
Supplier Links
Quabbin Multiconductor Security & Alarm Interconnect - 22 AWG, 5 conductor, unshielded, PVC, Chrome Gray - 6530 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Multiconductor Security & Alarm Interconnect - 22 AWG, 5 conductor, unshielded, PVC, Chrome Gray
6530
Quabbin Multiconductor Security & Alarm Interconnect - 22 AWG, 5 conductor, unshielded, PVC, Chrome Gray 6530
General Purpose Wire & Cable: Security & Alarm Interconnect Multiconductor Conductor Count: 5 AWG: 22 Stranded Copper: 7/30 Insulation: PVC, .008" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Ratings and Approvals: UL NEC Type CL2 RoHS Compliant: Yes Temp Max.: 90 Temp Min.: -40 Voltage Rating Max.: 250

General Purpose Wire & Cable: Security & Alarm Interconnect Multiconductor

Conductor Count: 5
AWG: 22
Stranded Copper: 7/30
Insulation: PVC, .008"
Shield: Unshielded
Jacket Type: PVC
Jacket Color: Chrome Gray
Ratings and Approvals: UL NEC Type CL2
RoHS Compliant: Yes
Temp Max.: 90
Temp Min.: -40
Voltage Rating Max.: 250

Supplier's Site

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Multiconductor Cables
Product Number 6530
Product Name Quabbin Multiconductor Security & Alarm Interconnect - 22 AWG, 5 conductor, unshielded, PVC, Chrome Gray
Product Category Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC, .008"
Cable Conductor Copper
Standards / Certifications RoHS; UL NEC Type CL2
Unlock Full Specs
to access all available technical data

Similar Products

E5E2222-D- CAT 5e Ethernet Cable (1 Data Pair) - E5E2222-D - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser-Markable)
Cable Conductor Silver-plated copper conductor
View Details
FEP Multiconductor Cable - CZ 1103-3 - Cooner Wire Company
Specs
Product Category Cable
Cable Conductor Copper
Cable Shielding Braid
View Details
Twisted Pair & Multicore Data Cable - 1368218 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Jacket Polyvinyl chloride pvc
Cable Conductor Copper; Copper
View Details
Besilen®-Silicone Sheathed Cables acc. to UL and cUL, SC 700 HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen®
Cable Conductor < 10 mm2: nickel-plated copper strands ≥ 10 mm2: tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details