Quabbin Wire & Cable Co., Inc. Quabbin Multipair Data & Computer Interconnect - 20 AWG, 12 pair, unshielded, PVC, Chrome Gray 6167

Description
General Purpose Wire & Cable: Data & Computer Interconnect Multipair Pair Count: 12 AWG: 20 Solid/Stranded: Stranded Stranded Copper: 7/28 Insulation: Polyethylene, .013" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray RoHS Compliant: Yes Temp Max.: 60 & 75 Temp Min.: -20
Datasheet
Description
General Purpose Wire & Cable: Data & Computer Interconnect Multipair Pair Count: 12 AWG: 20 Solid/Stranded: Stranded Stranded Copper: 7/28 Insulation: Polyethylene, .013" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray RoHS Compliant: Yes Temp Max.: 60 & 75 Temp Min.: -20
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quabbin Multipair Data & Computer Interconnect - 20 AWG, 12 pair, unshielded, PVC, Chrome Gray - 6167 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Multipair Data & Computer Interconnect - 20 AWG, 12 pair, unshielded, PVC, Chrome Gray
6167
Quabbin Multipair Data & Computer Interconnect - 20 AWG, 12 pair, unshielded, PVC, Chrome Gray 6167
General Purpose Wire & Cable: Data & Computer Interconnect Multipair Pair Count: 12 AWG: 20 Solid/Stranded: Stranded Stranded Copper: 7/28 Insulation: Polyethylene, .013" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray RoHS Compliant: Yes Temp Max.: 60 & 75 Temp Min.: -20

General Purpose Wire & Cable: Data & Computer Interconnect Multipair

Pair Count: 12
AWG: 20
Solid/Stranded: Stranded
Stranded Copper: 7/28
Insulation: Polyethylene, .013"
Shield: Unshielded
Jacket Type: PVC
Jacket Color: Chrome Gray
RoHS Compliant: Yes
Temp Max.: 60 & 75
Temp Min.: -20

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Multiconductor Cables
Product Number 6167
Product Name Quabbin Multipair Data & Computer Interconnect - 20 AWG, 12 pair, unshielded, PVC, Chrome Gray
Product Category Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyethylene; Polyethylene, .013"
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair & Multicore Data Cable - 349599 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
International 0.0500 mm2
View Details
Power Cable - 147919-000 - TE Connectivity
Specs
Cable Insulation Flexible Polyolefin
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
PFA & Silicone Rubber Insulated Cable, 250V 150C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation PFA
View Details
E5E3624 - CAT 5e Ethernet Cable (Power over Ethernet (PoE)) - E5E3624 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Teflon; PTFE Tape, Dual Layer White (Laser Markable)
Cable Insulation PFA insulation
View Details