Quabbin Wire & Cable Co., Inc. Quabbin Multipair Data & Computer Interconnect, AWM 2464 - 20 AWG, 2 pair, shielded, PVC, Chrome Gray 6151

Description
General Purpose Wire & Cable: Data & Computer Interconnect Multipair Pair Count: 2 AWG: 20 Solid/Stranded: Stranded Stranded Copper: 7/28 Insulation: Semi-Rigid PVC, .010" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain Ratings and Approvals: CSA AWM FT4, CM RoHS Compliant: Yes Temp Max.: 60 & 80 Temp Min.: -20 Voltage Rating Max.: 300
Datasheet
Description
General Purpose Wire & Cable: Data & Computer Interconnect Multipair Pair Count: 2 AWG: 20 Solid/Stranded: Stranded Stranded Copper: 7/28 Insulation: Semi-Rigid PVC, .010" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain Ratings and Approvals: CSA AWM FT4, CM RoHS Compliant: Yes Temp Max.: 60 & 80 Temp Min.: -20 Voltage Rating Max.: 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quabbin Multipair Data & Computer Interconnect, AWM 2464 - 20 AWG, 2 pair, shielded, PVC, Chrome Gray - 6151 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Multipair Data & Computer Interconnect, AWM 2464 - 20 AWG, 2 pair, shielded, PVC, Chrome Gray
6151
Quabbin Multipair Data & Computer Interconnect, AWM 2464 - 20 AWG, 2 pair, shielded, PVC, Chrome Gray 6151
General Purpose Wire & Cable: Data & Computer Interconnect Multipair Pair Count: 2 AWG: 20 Solid/Stranded: Stranded Stranded Copper: 7/28 Insulation: Semi-Rigid PVC, .010" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain Ratings and Approvals: CSA AWM FT4, CM RoHS Compliant: Yes Temp Max.: 60 & 80 Temp Min.: -20 Voltage Rating Max.: 300

General Purpose Wire & Cable: Data & Computer Interconnect Multipair

Pair Count: 2
AWG: 20
Solid/Stranded: Stranded
Stranded Copper: 7/28
Insulation: Semi-Rigid PVC, .010"
Shield: Shielded
Jacket Type: PVC
Jacket Color: Chrome Gray
Other Details: Drain
Ratings and Approvals: CSA AWM FT4, CM
RoHS Compliant: Yes
Temp Max.: 60 & 80
Temp Min.: -20
Voltage Rating Max.: 300

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Multiconductor Cables
Product Number 6151
Product Name Quabbin Multipair Data & Computer Interconnect, AWM 2464 - 20 AWG, 2 pair, shielded, PVC, Chrome Gray
Product Category Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; Semi-Rigid PVC, .010"
Cable Conductor Copper
Cable Shielding Drain Wire
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair & Multicore Data Cable - 534161 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Rated Temperature -30 to 105 C (-22 to 221 F)
International 0.0900 mm2
View Details
Power Cable - 0266673001 - TE Connectivity
Specs
Cable Insulation Flexible Polyolefin
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
Ultra Flexible TPE 3KV 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket TPE
Cable Insulation TPE
View Details
E51424 - CAT 5e Ethernet Cable (Quadraxial) - E51426 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser-Markable)
Cable Insulation Fluoropolymer insulation
View Details