Quabbin Wire & Cable Co., Inc. DataMax Extreme Ethernet Cat 6|6a, Hi Flex, AWM 2463 - 24 AWG, 4 pair, shielded, TPE, Gray 5935

Description
Automation and Harsh Environment Data and Control Cable: Cat 6|6a Ethernet Pair Count: 4 AWG: 24 Solid/Stranded: Stranded Stranded Copper: 7/32 Insulation: High Density Polyethylene, .011" Shield: Shielded Jacket Type: TPE Jacket Color: Gray High Flex: High Flex Other Details: Spline, Braid Ratings and Approvals: CM, CMX Outdoor RoHS Compliant: Yes Tested To: 500 MHz Temp Max.: 75 & 80 Temp Min.: -40 Voltage Rating Max.: 600
Datasheet
Description
Automation and Harsh Environment Data and Control Cable: Cat 6|6a Ethernet Pair Count: 4 AWG: 24 Solid/Stranded: Stranded Stranded Copper: 7/32 Insulation: High Density Polyethylene, .011" Shield: Shielded Jacket Type: TPE Jacket Color: Gray High Flex: High Flex Other Details: Spline, Braid Ratings and Approvals: CM, CMX Outdoor RoHS Compliant: Yes Tested To: 500 MHz Temp Max.: 75 & 80 Temp Min.: -40 Voltage Rating Max.: 600
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DataMax Extreme Ethernet Cat 6|6a, Hi Flex, AWM 2463 - 24 AWG, 4 pair, shielded, TPE, Gray - 5935 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
DataMax Extreme Ethernet Cat 6|6a, Hi Flex, AWM 2463 - 24 AWG, 4 pair, shielded, TPE, Gray
5935
DataMax Extreme Ethernet Cat 6|6a, Hi Flex, AWM 2463 - 24 AWG, 4 pair, shielded, TPE, Gray 5935
Automation and Harsh Environment Data and Control Cable: Cat 6|6a Ethernet Pair Count: 4 AWG: 24 Solid/Stranded: Stranded Stranded Copper: 7/32 Insulation: High Density Polyethylene, .011" Shield: Shielded Jacket Type: TPE Jacket Color: Gray High Flex: High Flex Other Details: Spline, Braid Ratings and Approvals: CM, CMX Outdoor RoHS Compliant: Yes Tested To: 500 MHz Temp Max.: 75 & 80 Temp Min.: -40 Voltage Rating Max.: 600

Automation and Harsh Environment Data and Control Cable: Cat 6|6a Ethernet

Pair Count: 4
AWG: 24
Solid/Stranded: Stranded
Stranded Copper: 7/32
Insulation: High Density Polyethylene, .011"
Shield: Shielded
Jacket Type: TPE
Jacket Color: Gray
High Flex: High Flex
Other Details: Spline, Braid
Ratings and Approvals: CM, CMX Outdoor
RoHS Compliant: Yes
Tested To: 500 MHz
Temp Max.: 75 & 80
Temp Min.: -40
Voltage Rating Max.: 600

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Network Cables
Product Number 5935
Product Name DataMax Extreme Ethernet Cat 6|6a, Hi Flex, AWM 2463 - 24 AWG, 4 pair, shielded, TPE, Gray
Product Category Cable
Product Type Cat 6|6a
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

E5E1724 - Power over Ethernet Cable - E5E1724 - PIC Wire & Cable
Specs
Product Category Cable
Cable Type Cat 5; Cat 6; Twisted Pair
Rated Voltage 0.9000 kilovolts
View Details
Cables and Wires // Highly Flexible Cables // PVC Cable Track Cables // SD 86 C TP -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Type Twisted Pair
Rated Voltage 0.3500 kilovolts
Rated Temperature -30 to 70 C (-22 to 158 F)
View Details
CANopen/DeviceNet cable - 756-1403/060-100 - WAGO
Specs
Product Category Cable Assembly
Product Type M12 plug - free end
Standards / Certifications RoHS
View Details
2 suppliers