Quabbin Wire & Cable Co., Inc. DataMax Extreme Profinet Cat 5e, Hi Flex, AWM 2463 - 22 AWG, 2 pair, shielded, TPE, Green 5924

Description
Automation and Harsh Environment Data and Control Cable: Cat 5e Profinet Pair Count: 2 AWG: 22 Solid/Stranded: Stranded Stranded Copper: 19/.0058 Insulation: High Density Polyethylene, .013" Shield: Shielded Jacket Type: TPE Jacket Color: Green High Flex: High Flex Other Details: Braid Ratings and Approvals: MSHA, ITC, PLTC, PLTC/ITC RoHS Compliant: Yes Tested To: 100 MHz Temp Max.: 75 & 80 (Jacket 105, 75 Oil) Temp Min.: -40 Voltage Rating Max.: 600
Datasheet
Description
Automation and Harsh Environment Data and Control Cable: Cat 5e Profinet Pair Count: 2 AWG: 22 Solid/Stranded: Stranded Stranded Copper: 19/.0058 Insulation: High Density Polyethylene, .013" Shield: Shielded Jacket Type: TPE Jacket Color: Green High Flex: High Flex Other Details: Braid Ratings and Approvals: MSHA, ITC, PLTC, PLTC/ITC RoHS Compliant: Yes Tested To: 100 MHz Temp Max.: 75 & 80 (Jacket 105, 75 Oil) Temp Min.: -40 Voltage Rating Max.: 600
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DataMax Extreme Profinet Cat 5e, Hi Flex, AWM 2463 - 22 AWG, 2 pair, shielded, TPE, Green - 5924 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
DataMax Extreme Profinet Cat 5e, Hi Flex, AWM 2463 - 22 AWG, 2 pair, shielded, TPE, Green
5924
DataMax Extreme Profinet Cat 5e, Hi Flex, AWM 2463 - 22 AWG, 2 pair, shielded, TPE, Green 5924
Automation and Harsh Environment Data and Control Cable: Cat 5e Profinet Pair Count: 2 AWG: 22 Solid/Stranded: Stranded Stranded Copper: 19/.0058 Insulation: High Density Polyethylene, .013" Shield: Shielded Jacket Type: TPE Jacket Color: Green High Flex: High Flex Other Details: Braid Ratings and Approvals: MSHA, ITC, PLTC, PLTC/ITC RoHS Compliant: Yes Tested To: 100 MHz Temp Max.: 75 & 80 (Jacket 105, 75 Oil) Temp Min.: -40 Voltage Rating Max.: 600

Automation and Harsh Environment Data and Control Cable: Cat 5e Profinet

Pair Count: 2
AWG: 22
Solid/Stranded: Stranded
Stranded Copper: 19/.0058
Insulation: High Density Polyethylene, .013"
Shield: Shielded
Jacket Type: TPE
Jacket Color: Green
High Flex: High Flex
Other Details: Braid
Ratings and Approvals: MSHA, ITC, PLTC, PLTC/ITC
RoHS Compliant: Yes
Tested To: 100 MHz
Temp Max.: 75 & 80 (Jacket 105, 75 Oil)
Temp Min.: -40
Voltage Rating Max.: 600

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Network Cables
Product Number 5924
Product Name DataMax Extreme Profinet Cat 5e, Hi Flex, AWM 2463 - 22 AWG, 2 pair, shielded, TPE, Green
Product Category Cable
Product Type Cat 5e
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

ETHERNET/PROFINET cable - 756-1204/060-020 - WAGO
Specs
Product Category Cable Assembly
Product Type M12 plug - M12 plug
Standards / Certifications RoHS
View Details
2 suppliers
Coaxial Cable - 1683836 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Connector Type Male ffs
Gender Male-Male
View Details
ix Industrial IO Cable Assembly - NDHN4B3AB0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 6.56 ft (20 dm)
View Details
DataCELL® J1939 CANbus Data Network Cable -  - Northwire, Inc.
Specs
Product Category Cable
Product Type 100 BASE-T1
Standards / Certifications RoHS; MIL-SPEC; SAE J1939-11, SAE J1939/15 and SAE J1128
View Details