Quabbin Wire & Cable Co., Inc. DataMax Extreme Ethernet Cat 5e, AWM 2463 - 24 AWG, 2 pair, unshielded, TPE, Teal 5774

Description
Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet Pair Count: 2 AWG: 24 Solid/Stranded: Solid Insulation: Polyethylene, .008" Shield: Unshielded Jacket Type: TPE Jacket Color: Teal Ratings and Approvals: CM RoHS Compliant: Yes Temp Max.: 75 & 80 (Jacket 105, 60 Oil) Temp Min.: -40 Voltage Rating Max.: 600
Datasheet
Description
Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet Pair Count: 2 AWG: 24 Solid/Stranded: Solid Insulation: Polyethylene, .008" Shield: Unshielded Jacket Type: TPE Jacket Color: Teal Ratings and Approvals: CM RoHS Compliant: Yes Temp Max.: 75 & 80 (Jacket 105, 60 Oil) Temp Min.: -40 Voltage Rating Max.: 600
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DataMax Extreme Ethernet Cat 5e, AWM 2463 - 24 AWG, 2 pair, unshielded, TPE, Teal - 5774 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
DataMax Extreme Ethernet Cat 5e, AWM 2463 - 24 AWG, 2 pair, unshielded, TPE, Teal
5774
DataMax Extreme Ethernet Cat 5e, AWM 2463 - 24 AWG, 2 pair, unshielded, TPE, Teal 5774
Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet Pair Count: 2 AWG: 24 Solid/Stranded: Solid Insulation: Polyethylene, .008" Shield: Unshielded Jacket Type: TPE Jacket Color: Teal Ratings and Approvals: CM RoHS Compliant: Yes Temp Max.: 75 & 80 (Jacket 105, 60 Oil) Temp Min.: -40 Voltage Rating Max.: 600

Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet

Pair Count: 2
AWG: 24
Solid/Stranded: Solid
Insulation: Polyethylene, .008"
Shield: Unshielded
Jacket Type: TPE
Jacket Color: Teal
Ratings and Approvals: CM
RoHS Compliant: Yes
Temp Max.: 75 & 80 (Jacket 105, 60 Oil)
Temp Min.: -40
Voltage Rating Max.: 600

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Network Cables
Product Number 5774
Product Name DataMax Extreme Ethernet Cat 5e, AWM 2463 - 24 AWG, 2 pair, unshielded, TPE, Teal
Product Category Cable
Product Type Cat 5e
Cable Type Cat 5
Unlock Full Specs
to access all available technical data