Quabbin Wire & Cable Co., Inc. DataMax Extreme Ethernet Cat 5e - 26 AWG, 4 pair, shielded, TPE, Blue 5761

Description
Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet Pair Count: 4 AWG: 26 Stranded Copper: 7/34 Insulation: Polyethylene, .010" Shield: Shielded Jacket Type: TPE Jacket Color: Blue Other Details: Drain Ratings and Approvals: CM, CMX Outdoor RoHS Compliant: Yes Temp Max.: 75 (Jacket 105, 75 Oil) Temp Min.: -40 Voltage Rating Max.: 300
Datasheet
Description
Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet Pair Count: 4 AWG: 26 Stranded Copper: 7/34 Insulation: Polyethylene, .010" Shield: Shielded Jacket Type: TPE Jacket Color: Blue Other Details: Drain Ratings and Approvals: CM, CMX Outdoor RoHS Compliant: Yes Temp Max.: 75 (Jacket 105, 75 Oil) Temp Min.: -40 Voltage Rating Max.: 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DataMax Extreme Ethernet Cat 5e - 26 AWG, 4 pair, shielded, TPE, Blue - 5761 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
DataMax Extreme Ethernet Cat 5e - 26 AWG, 4 pair, shielded, TPE, Blue
5761
DataMax Extreme Ethernet Cat 5e - 26 AWG, 4 pair, shielded, TPE, Blue 5761
Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet Pair Count: 4 AWG: 26 Stranded Copper: 7/34 Insulation: Polyethylene, .010" Shield: Shielded Jacket Type: TPE Jacket Color: Blue Other Details: Drain Ratings and Approvals: CM, CMX Outdoor RoHS Compliant: Yes Temp Max.: 75 (Jacket 105, 75 Oil) Temp Min.: -40 Voltage Rating Max.: 300

Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet

Pair Count: 4
AWG: 26
Stranded Copper: 7/34
Insulation: Polyethylene, .010"
Shield: Shielded
Jacket Type: TPE
Jacket Color: Blue
Other Details: Drain
Ratings and Approvals: CM, CMX Outdoor
RoHS Compliant: Yes
Temp Max.: 75 (Jacket 105, 75 Oil)
Temp Min.: -40
Voltage Rating Max.: 300

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Network Cables
Product Number 5761
Product Name DataMax Extreme Ethernet Cat 5e - 26 AWG, 4 pair, shielded, TPE, Blue
Product Category Cable
Product Type Cat 5e
Cable Type Cat 5
Unlock Full Specs
to access all available technical data