Quabbin Wire & Cable Co., Inc. DataMax Extreme Ethernet Cat 5e - 26 AWG, 4 pair, shielded, TPE, Teal 5736

Description
Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet Pair Count: 4 AWG: 26 Stranded Copper: 7/34 Insulation: Polyolefin, .010" Shield: Shielded Jacket Type: TPE Jacket Color: Teal Other Details: Drain, Braid Ratings and Approvals: CM, CMX Outdoor RoHS Compliant: Yes Temp Max.: 75 Temp Min.: -40 Voltage Rating Max.: 300
Datasheet
Description
Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet Pair Count: 4 AWG: 26 Stranded Copper: 7/34 Insulation: Polyolefin, .010" Shield: Shielded Jacket Type: TPE Jacket Color: Teal Other Details: Drain, Braid Ratings and Approvals: CM, CMX Outdoor RoHS Compliant: Yes Temp Max.: 75 Temp Min.: -40 Voltage Rating Max.: 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DataMax Extreme Ethernet Cat 5e - 26 AWG, 4 pair, shielded, TPE, Teal - 5736 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
DataMax Extreme Ethernet Cat 5e - 26 AWG, 4 pair, shielded, TPE, Teal
5736
DataMax Extreme Ethernet Cat 5e - 26 AWG, 4 pair, shielded, TPE, Teal 5736
Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet Pair Count: 4 AWG: 26 Stranded Copper: 7/34 Insulation: Polyolefin, .010" Shield: Shielded Jacket Type: TPE Jacket Color: Teal Other Details: Drain, Braid Ratings and Approvals: CM, CMX Outdoor RoHS Compliant: Yes Temp Max.: 75 Temp Min.: -40 Voltage Rating Max.: 300

Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet

Pair Count: 4
AWG: 26
Stranded Copper: 7/34
Insulation: Polyolefin, .010"
Shield: Shielded
Jacket Type: TPE
Jacket Color: Teal
Other Details: Drain, Braid
Ratings and Approvals: CM, CMX Outdoor
RoHS Compliant: Yes
Temp Max.: 75
Temp Min.: -40
Voltage Rating Max.: 300

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Network Cables
Product Number 5736
Product Name DataMax Extreme Ethernet Cat 5e - 26 AWG, 4 pair, shielded, TPE, Teal
Product Category Cable
Product Type Cat 5e
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

ix Industrial IO Cable Assembly - NDHN5B7AB0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 6.56 ft (20 dm)
View Details
High Speed HDMI® Cable with Ethernet - HDMI1926-HS - PIC Wire & Cable
Specs
Product Category Cable
Standards / Certifications MIL-SPEC
Rated Voltage 1.5 kilovolts
View Details
Twinaxial Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Type Cat 3; Cat 6; Twisted Pair
View Details
Ethernet connection cable - EVF531 - ifm efector inc.
Specs
Product Category Cable Assembly
Product Type Patch
Cable Type Cat 5
View Details
3 suppliers