Quabbin Wire & Cable Co., Inc. DataMax Extreme Ethernet Cat 5e - 26 AWG, 4 pair, shielded, PUR, Teal 5712

Description
Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet Pair Count: 4 AWG: 26 Stranded Copper: 7/34 Insulation: Polyethylene, .010" Shield: Shielded Jacket Type: PUR Jacket Color: Teal Other Details: Drain RoHS Compliant: Yes Temp Max.: 75 Temp Min.: -40 Voltage Rating Max.: 300
Datasheet
Description
Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet Pair Count: 4 AWG: 26 Stranded Copper: 7/34 Insulation: Polyethylene, .010" Shield: Shielded Jacket Type: PUR Jacket Color: Teal Other Details: Drain RoHS Compliant: Yes Temp Max.: 75 Temp Min.: -40 Voltage Rating Max.: 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DataMax Extreme Ethernet Cat 5e - 26 AWG, 4 pair, shielded, PUR, Teal - 5712 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
DataMax Extreme Ethernet Cat 5e - 26 AWG, 4 pair, shielded, PUR, Teal
5712
DataMax Extreme Ethernet Cat 5e - 26 AWG, 4 pair, shielded, PUR, Teal 5712
Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet Pair Count: 4 AWG: 26 Stranded Copper: 7/34 Insulation: Polyethylene, .010" Shield: Shielded Jacket Type: PUR Jacket Color: Teal Other Details: Drain RoHS Compliant: Yes Temp Max.: 75 Temp Min.: -40 Voltage Rating Max.: 300

Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet

Pair Count: 4
AWG: 26
Stranded Copper: 7/34
Insulation: Polyethylene, .010"
Shield: Shielded
Jacket Type: PUR
Jacket Color: Teal
Other Details: Drain
RoHS Compliant: Yes
Temp Max.: 75
Temp Min.: -40
Voltage Rating Max.: 300

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Network Cables
Product Number 5712
Product Name DataMax Extreme Ethernet Cat 5e - 26 AWG, 4 pair, shielded, PUR, Teal
Product Category Cable
Product Type Cat 5e
Cable Type Cat 5
Unlock Full Specs
to access all available technical data