Quabbin Wire & Cable Co., Inc. DataMax Extreme Ethernet Cat 5e, Hi Flex - 24 AWG, 4 pair, unshielded, PUR, Blue 5706

Description
Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet Pair Count: 4 AWG: 24 Stranded Copper: 7/32 Insulation: Polyethylene, .007" Shield: Unshielded Jacket Type: PUR Jacket Color: Blue High Flex: High Flex RoHS Compliant: Yes Temp Max.: 75 Temp Min.: -40 Voltage Rating Max.: 300
Datasheet
Description
Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet Pair Count: 4 AWG: 24 Stranded Copper: 7/32 Insulation: Polyethylene, .007" Shield: Unshielded Jacket Type: PUR Jacket Color: Blue High Flex: High Flex RoHS Compliant: Yes Temp Max.: 75 Temp Min.: -40 Voltage Rating Max.: 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DataMax Extreme Ethernet Cat 5e, Hi Flex - 24 AWG, 4 pair, unshielded, PUR, Blue - 5706 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
DataMax Extreme Ethernet Cat 5e, Hi Flex - 24 AWG, 4 pair, unshielded, PUR, Blue
5706
DataMax Extreme Ethernet Cat 5e, Hi Flex - 24 AWG, 4 pair, unshielded, PUR, Blue 5706
Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet Pair Count: 4 AWG: 24 Stranded Copper: 7/32 Insulation: Polyethylene, .007" Shield: Unshielded Jacket Type: PUR Jacket Color: Blue High Flex: High Flex RoHS Compliant: Yes Temp Max.: 75 Temp Min.: -40 Voltage Rating Max.: 300

Automation and Harsh Environment Data and Control Cable: Cat 5e Ethernet

Pair Count: 4
AWG: 24
Stranded Copper: 7/32
Insulation: Polyethylene, .007"
Shield: Unshielded
Jacket Type: PUR
Jacket Color: Blue
High Flex: High Flex
RoHS Compliant: Yes
Temp Max.: 75
Temp Min.: -40
Voltage Rating Max.: 300

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Network Cables
Product Number 5706
Product Name DataMax Extreme Ethernet Cat 5e, Hi Flex - 24 AWG, 4 pair, unshielded, PUR, Blue
Product Category Cable
Product Type Cat 5e
Cable Type Cat 5
Unlock Full Specs
to access all available technical data