The DataMax Patch Cat 5e - 24 AWG, 2 pair, unshielded, PVC, Brown (part number 5201) from Quabbin Wire & Cable Co., Inc. features a construction of 24 AWG stranded tinned copper conductors with a high-density polyethylene insulation. The cable consists of two twisted pairs, which are further twisted together to form a cable core, and is jacketed in brown polyvinyl chloride (PVC) with a nominal outer diameter of 0.200 inches. This patch cable is rated for a maximum temperature of 75°C and a minimum temperature of -20°C. It is designed for Category 5e applications and is compliant with NEC (UL) Type CM/CMG and CEC C(UL) Type CM/CMG standards. The cable has an electrical performance specification that includes a maximum voltage rating of 300V and a maximum DC resistance of 26.0 ,Ѷ per 1000 feet. It is also RoHS compliant and has been ETL verified to TIA-568.2-D standards. Engineers considering this product should note its suitability for commercial data applications, as well as its compliance with relevant safety and performance standards.
Commercial Data Cable: Cat 5e Patch
Pair Count: 2
AWG: 24
Solid/Stranded: Stranded
Stranded Copper: 7/32
Insulation: Polyethylene, .0075"
Shield: Unshielded
Jacket Type: PVC
Jacket Color: Brown
Ratings and Approvals: CM, CMG
RoHS Compliant: Yes
Tested To: 100 MHz
Temp Max.: 75
Temp Min.: -20
Voltage Rating Max.: 300
| Quabbin Wire & Cable Co., Inc. | |
|---|---|
| Product Category | Patch Cables and Cords |
| Product Number | 5201 |
| Product Name | DataMax Patch Cat 5e - 24 AWG, 2 pair, unshielded, PVC, Brown |
| Cable Type | Cat 5 |