Quabbin Wire & Cable Co., Inc. DataMax Patch Cat 5e - 24 AWG, 1 pair, unshielded, PVC, White 5109

Description
Commercial Data Cable: Cat 5e Patch Pair Count: 1 AWG: 24 Solid/Stranded: Stranded Stranded Copper: 7/32 Insulation: Polyethylene, .0075" Shield: Unshielded Jacket Type: PVC Jacket Color: White Ratings and Approvals: CM, CMG RoHS Compliant: Yes Temp Max.: 60 & 75 Voltage Rating Max.: 300
Datasheet
Description
Commercial Data Cable: Cat 5e Patch Pair Count: 1 AWG: 24 Solid/Stranded: Stranded Stranded Copper: 7/32 Insulation: Polyethylene, .0075" Shield: Unshielded Jacket Type: PVC Jacket Color: White Ratings and Approvals: CM, CMG RoHS Compliant: Yes Temp Max.: 60 & 75 Voltage Rating Max.: 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DataMax Patch Cat 5e - 24 AWG, 1 pair, unshielded, PVC, White - 5109 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
DataMax Patch Cat 5e - 24 AWG, 1 pair, unshielded, PVC, White
5109
DataMax Patch Cat 5e - 24 AWG, 1 pair, unshielded, PVC, White 5109
Commercial Data Cable: Cat 5e Patch Pair Count: 1 AWG: 24 Solid/Stranded: Stranded Stranded Copper: 7/32 Insulation: Polyethylene, .0075" Shield: Unshielded Jacket Type: PVC Jacket Color: White Ratings and Approvals: CM, CMG RoHS Compliant: Yes Temp Max.: 60 & 75 Voltage Rating Max.: 300

Commercial Data Cable: Cat 5e Patch

Pair Count: 1
AWG: 24
Solid/Stranded: Stranded
Stranded Copper: 7/32
Insulation: Polyethylene, .0075"
Shield: Unshielded
Jacket Type: PVC
Jacket Color: White
Ratings and Approvals: CM, CMG
RoHS Compliant: Yes
Temp Max.: 60 & 75
Voltage Rating Max.: 300

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Patch Cables and Cords
Product Number 5109
Product Name DataMax Patch Cat 5e - 24 AWG, 1 pair, unshielded, PVC, White
Cable Type Cat 5
Unlock Full Specs
to access all available technical data