Quabbin Wire & Cable Co., Inc. Quabbin Multiconductor Fire Alarm - 18 AWG, 8 conductor, unshielded, PVC, Red 4245

Description
General Purpose Wire & Cable: Fire Alarm Multiconductor Conductor Count: 8 AWG: 18 Insulation: Polyethylene, .012" Shield: Unshielded Jacket Type: PVC Jacket Color: Red Ratings and Approvals: CM, CMG RoHS Compliant: Yes Temp Max.: 60 Temp Min.: -20 Voltage Rating Max.: 300
Description
General Purpose Wire & Cable: Fire Alarm Multiconductor Conductor Count: 8 AWG: 18 Insulation: Polyethylene, .012" Shield: Unshielded Jacket Type: PVC Jacket Color: Red Ratings and Approvals: CM, CMG RoHS Compliant: Yes Temp Max.: 60 Temp Min.: -20 Voltage Rating Max.: 300

Suppliers

Company
Product
Description
Supplier Links
Quabbin Multiconductor Fire Alarm - 18 AWG, 8 conductor, unshielded, PVC, Red - 4245 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Multiconductor Fire Alarm - 18 AWG, 8 conductor, unshielded, PVC, Red
4245
Quabbin Multiconductor Fire Alarm - 18 AWG, 8 conductor, unshielded, PVC, Red 4245
General Purpose Wire & Cable: Fire Alarm Multiconductor Conductor Count: 8 AWG: 18 Insulation: Polyethylene, .012" Shield: Unshielded Jacket Type: PVC Jacket Color: Red Ratings and Approvals: CM, CMG RoHS Compliant: Yes Temp Max.: 60 Temp Min.: -20 Voltage Rating Max.: 300

General Purpose Wire & Cable: Fire Alarm Multiconductor

Conductor Count: 8
AWG: 18
Insulation: Polyethylene, .012"
Shield: Unshielded
Jacket Type: PVC
Jacket Color: Red
Ratings and Approvals: CM, CMG
RoHS Compliant: Yes
Temp Max.: 60
Temp Min.: -20
Voltage Rating Max.: 300

Supplier's Site

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Multiconductor Cables
Product Number 4245
Product Name Quabbin Multiconductor Fire Alarm - 18 AWG, 8 conductor, unshielded, PVC, Red
Product Category Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyethylene; Polyethylene, .012"
Standards / Certifications RoHS; CM, CMG
Unlock Full Specs
to access all available technical data

Similar Products

E20224 - CAT 5e Ethernet Cable (1 Data Pair) - E20224 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser-Markable)
Cable Shielding Braid; Silver-Plated Copper Braid
View Details
Silicone Multiconductor Cable - AS155-30-2SJ - Cooner Wire Company
Specs
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation Silicon Rubber
View Details
Twisted Pair & Multicore Data Cable - 349580 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
International 0.2500 mm2
View Details
Besilen®-Silicone Sheathed Cables acc. to UL and cUL, SC 700 HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen®
Cable Conductor < 10 mm2: nickel-plated copper strands ≥ 10 mm2: tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details