Quabbin Wire & Cable Co., Inc. Quabbin Multipair Data & Computer Interconnect - 18 AWG, 12 pair, shielded, PVC, Chrome Gray 4200

Description
General Purpose Wire & Cable: Data & Computer Interconnect Multipair Pair Count: 12 AWG: 18 Solid/Stranded: Stranded Stranded Copper: 16/30 Insulation: Polyethylene, .015" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray RoHS Compliant: Yes Temp Max.: 75 & 80 Temp Min.: -20
Datasheet
Description
General Purpose Wire & Cable: Data & Computer Interconnect Multipair Pair Count: 12 AWG: 18 Solid/Stranded: Stranded Stranded Copper: 16/30 Insulation: Polyethylene, .015" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray RoHS Compliant: Yes Temp Max.: 75 & 80 Temp Min.: -20
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quabbin Multipair Data & Computer Interconnect - 18 AWG, 12 pair, shielded, PVC, Chrome Gray - 4200 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Multipair Data & Computer Interconnect - 18 AWG, 12 pair, shielded, PVC, Chrome Gray
4200
Quabbin Multipair Data & Computer Interconnect - 18 AWG, 12 pair, shielded, PVC, Chrome Gray 4200
General Purpose Wire & Cable: Data & Computer Interconnect Multipair Pair Count: 12 AWG: 18 Solid/Stranded: Stranded Stranded Copper: 16/30 Insulation: Polyethylene, .015" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray RoHS Compliant: Yes Temp Max.: 75 & 80 Temp Min.: -20

General Purpose Wire & Cable: Data & Computer Interconnect Multipair

Pair Count: 12
AWG: 18
Solid/Stranded: Stranded
Stranded Copper: 16/30
Insulation: Polyethylene, .015"
Shield: Shielded
Jacket Type: PVC
Jacket Color: Chrome Gray
RoHS Compliant: Yes
Temp Max.: 75 & 80
Temp Min.: -20

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Multiconductor Cables
Product Number 4200
Product Name Quabbin Multipair Data & Computer Interconnect - 18 AWG, 12 pair, shielded, PVC, Chrome Gray
Product Category Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyethylene; Polyethylene, .015"
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connector Assembly 5M PVC M12 8230/356 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
Technical Cables -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
E6A5824 - CAT 6a Ethernet Cable (4 Data Pair) - E6A5824 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Teflon; PTFE Tape, White (Laser Markable)
Cable Conductor Silver-plated copper conductor
View Details