Quabbin Wire & Cable Co., Inc. Quabbin Multipair Data & Computer Interconnect, AWM 2919 - 18 AWG, 6 pair, unshielded with shielded pairs, PVC, Chrome Gray 4190

Description
General Purpose Wire & Cable: Data & Computer Interconnect Multipair Pair Count: 6 AWG: 18 Stranded Copper: 16/30 Insulation: Polyethylene, .015" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain, Shielded Pairs Ratings and Approvals: CM, CMG RoHS Compliant: Yes Temp Max.: 60, 75 & 80 Voltage Rating Max.: 300
Datasheet
Description
General Purpose Wire & Cable: Data & Computer Interconnect Multipair Pair Count: 6 AWG: 18 Stranded Copper: 16/30 Insulation: Polyethylene, .015" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain, Shielded Pairs Ratings and Approvals: CM, CMG RoHS Compliant: Yes Temp Max.: 60, 75 & 80 Voltage Rating Max.: 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quabbin Multipair Data & Computer Interconnect, AWM 2919 - 18 AWG, 6 pair, unshielded with shielded pairs, PVC, Chrome Gray - 4190 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Multipair Data & Computer Interconnect, AWM 2919 - 18 AWG, 6 pair, unshielded with shielded pairs, PVC, Chrome Gray
4190
Quabbin Multipair Data & Computer Interconnect, AWM 2919 - 18 AWG, 6 pair, unshielded with shielded pairs, PVC, Chrome Gray 4190
General Purpose Wire & Cable: Data & Computer Interconnect Multipair Pair Count: 6 AWG: 18 Stranded Copper: 16/30 Insulation: Polyethylene, .015" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain, Shielded Pairs Ratings and Approvals: CM, CMG RoHS Compliant: Yes Temp Max.: 60, 75 & 80 Voltage Rating Max.: 300

General Purpose Wire & Cable: Data & Computer Interconnect Multipair

Pair Count: 6
AWG: 18
Stranded Copper: 16/30
Insulation: Polyethylene, .015"
Shield: Unshielded
Jacket Type: PVC
Jacket Color: Chrome Gray
Other Details: Drain, Shielded Pairs
Ratings and Approvals: CM, CMG
RoHS Compliant: Yes
Temp Max.: 60, 75 & 80
Voltage Rating Max.: 300

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Multiconductor Cables
Product Number 4190
Product Name Quabbin Multipair Data & Computer Interconnect, AWM 2919 - 18 AWG, 6 pair, unshielded with shielded pairs, PVC, Chrome Gray
Product Category Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyethylene; Polyethylene, .015"
Cable Conductor Copper
Cable Shielding Drain Wire
Unlock Full Specs
to access all available technical data

Similar Products

E6A6826 - CAT 6a Ethernet Cable (4 Data Pair) - E6A6826 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Teflon; PTFE, White (Laser Markable)
Cable Shielding Braid; Foil Braid; Aluminum/Polyimide Foil
View Details
Silicone Multiconductor Cable - AS999-34-2J - Cooner Wire Company
Specs
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation Silicon Rubber
View Details
Twisted Pair & Multicore Data Cable - 350048 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -5 to 80 C (23 to 176 F)
View Details
Besilen®-Silicone Sheathed Cables acc. to UL and cUL, SC 700 HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen®
Cable Conductor < 10 mm2: nickel-plated copper strands ≥ 10 mm2: tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details