Quabbin Wire & Cable Co., Inc. Quabbin Multiconductor Instrumentation, Audio, Control, Broadcast, AWM 2464 - 18 AWG, 2 conductor, unshielded, PVC, Chrome Gray 4090

Description
General Purpose Wire & Cable, Digital AV & Lighting Control Cable: Instrumentation, Audio, Control, Broadcast Multiconductor Conductor Count: 2 AWG: 18 Solid/Stranded: Stranded Stranded Copper: 16/30 Insulation: PVC, .016" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Ratings and Approvals: CM, CMG RoHS Compliant: Yes Temp Max.: 80 & 90 Voltage Rating Max.: 300
Datasheet
Description
General Purpose Wire & Cable, Digital AV & Lighting Control Cable: Instrumentation, Audio, Control, Broadcast Multiconductor Conductor Count: 2 AWG: 18 Solid/Stranded: Stranded Stranded Copper: 16/30 Insulation: PVC, .016" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Ratings and Approvals: CM, CMG RoHS Compliant: Yes Temp Max.: 80 & 90 Voltage Rating Max.: 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quabbin Multiconductor Instrumentation, Audio, Control, Broadcast, AWM 2464 - 18 AWG, 2 conductor, unshielded, PVC, Chrome Gray - 4090 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Multiconductor Instrumentation, Audio, Control, Broadcast, AWM 2464 - 18 AWG, 2 conductor, unshielded, PVC, Chrome Gray
4090
Quabbin Multiconductor Instrumentation, Audio, Control, Broadcast, AWM 2464 - 18 AWG, 2 conductor, unshielded, PVC, Chrome Gray 4090
General Purpose Wire & Cable, Digital AV & Lighting Control Cable: Instrumentation, Audio, Control, Broadcast Multiconductor Conductor Count: 2 AWG: 18 Solid/Stranded: Stranded Stranded Copper: 16/30 Insulation: PVC, .016" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Ratings and Approvals: CM, CMG RoHS Compliant: Yes Temp Max.: 80 & 90 Voltage Rating Max.: 300

General Purpose Wire & Cable, Digital AV & Lighting Control Cable: Instrumentation, Audio, Control, Broadcast Multiconductor

Conductor Count: 2
AWG: 18
Solid/Stranded: Stranded
Stranded Copper: 16/30
Insulation: PVC, .016"
Shield: Unshielded
Jacket Type: PVC
Jacket Color: Chrome Gray
Ratings and Approvals: CM, CMG
RoHS Compliant: Yes
Temp Max.: 80 & 90
Voltage Rating Max.: 300

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Control and Instrumentation Cables
Product Number 4090
Product Name Quabbin Multiconductor Instrumentation, Audio, Control, Broadcast, AWM 2464 - 18 AWG, 2 conductor, unshielded, PVC, Chrome Gray
Product Type Multiconductor Cable; Instrumentation, Audio, Control, Broadcast
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC, .016"
Cable Conductor Copper
Standards / Certifications RoHS; CM, CMG
Unlock Full Specs
to access all available technical data

Similar Products

SCSI-100 to 2*SCSI-50 Shielded Cable - PCL-10250-1E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
3 suppliers
Besilen®-Silicone Sheathed Cables acc. to UL and CSA, SC 600 HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Multiconductor Cable
Cable Jacket Besilen® better than EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® 722 insulation
View Details
Technical Cables -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Multiconductor Cable (optional feature)
View Details