Quabbin Wire & Cable Co., Inc. Quabbin Multiconductor Fire Alarm - 16 AWG, 4 conductor, shielded, PVC, Red 3155

Description
General Purpose Wire & Cable: Fire Alarm Multiconductor Conductor Count: 4 AWG: 16 Insulation: Polyethylene, .012" Shield: Shielded Jacket Type: PVC Jacket Color: Red Other Details: Drain Ratings and Approvals: CM, CMG RoHS Compliant: Yes Temp Max.: 60 Voltage Rating Max.: 300
Description
General Purpose Wire & Cable: Fire Alarm Multiconductor Conductor Count: 4 AWG: 16 Insulation: Polyethylene, .012" Shield: Shielded Jacket Type: PVC Jacket Color: Red Other Details: Drain Ratings and Approvals: CM, CMG RoHS Compliant: Yes Temp Max.: 60 Voltage Rating Max.: 300

Suppliers

Company
Product
Description
Supplier Links
Quabbin Multiconductor Fire Alarm - 16 AWG, 4 conductor, shielded, PVC, Red - 3155 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Multiconductor Fire Alarm - 16 AWG, 4 conductor, shielded, PVC, Red
3155
Quabbin Multiconductor Fire Alarm - 16 AWG, 4 conductor, shielded, PVC, Red 3155
General Purpose Wire & Cable: Fire Alarm Multiconductor Conductor Count: 4 AWG: 16 Insulation: Polyethylene, .012" Shield: Shielded Jacket Type: PVC Jacket Color: Red Other Details: Drain Ratings and Approvals: CM, CMG RoHS Compliant: Yes Temp Max.: 60 Voltage Rating Max.: 300

General Purpose Wire & Cable: Fire Alarm Multiconductor

Conductor Count: 4
AWG: 16
Insulation: Polyethylene, .012"
Shield: Shielded
Jacket Type: PVC
Jacket Color: Red
Other Details: Drain
Ratings and Approvals: CM, CMG
RoHS Compliant: Yes
Temp Max.: 60
Voltage Rating Max.: 300

Supplier's Site

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Multiconductor Cables
Product Number 3155
Product Name Quabbin Multiconductor Fire Alarm - 16 AWG, 4 conductor, shielded, PVC, Red
Product Category Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyethylene; Polyethylene, .012"
Cable Shielding Drain Wire
Standards / Certifications RoHS; CM, CMG
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair & Multicore Data Cable - 2010524 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Jacket Low smoke zero halogen (lszh)
Cable Conductor Stranded tinned copper
View Details
PVC & Polyester Insulated Cable 200V 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
View Details
CPE Weather Resistant Cordage - 1890 / 1891 / 1892 / 1893 / 1894 / 1895 / 1896 / 1897 / 1898 / 1899 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket CPE
Cable Insulation Ethylene Propylene Diene Elastomer
View Details
High Speed HDMI® Cable with Ethernet - HDMI1926-HS - PIC Wire & Cable
Specs
Product Category Cable
Cable Shielding Braid; Foil Braid; 100 % Foil / 85 % Braid
Standards / Certifications MIL-SPEC
View Details