Quabbin Wire & Cable Co., Inc. Quabbin Multiconductor Fire Alarm - 16 AWG, 2 conductor, shielded, PVC, Red 3150

Description
General Purpose Wire & Cable: Fire Alarm Multiconductor Conductor Count: 2 AWG: 16 Solid/Stranded: Solid Insulation: Polyethylene, .012" Shield: Shielded Jacket Type: PVC Jacket Color: Red Other Details: Drain Ratings and Approvals: CM, CMG RoHS Compliant: Yes Temp Max.: 60 Voltage Rating Max.: 300
Datasheet
Description
General Purpose Wire & Cable: Fire Alarm Multiconductor Conductor Count: 2 AWG: 16 Solid/Stranded: Solid Insulation: Polyethylene, .012" Shield: Shielded Jacket Type: PVC Jacket Color: Red Other Details: Drain Ratings and Approvals: CM, CMG RoHS Compliant: Yes Temp Max.: 60 Voltage Rating Max.: 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quabbin Multiconductor Fire Alarm - 16 AWG, 2 conductor, shielded, PVC, Red - 3150 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Multiconductor Fire Alarm - 16 AWG, 2 conductor, shielded, PVC, Red
3150
Quabbin Multiconductor Fire Alarm - 16 AWG, 2 conductor, shielded, PVC, Red 3150
General Purpose Wire & Cable: Fire Alarm Multiconductor Conductor Count: 2 AWG: 16 Solid/Stranded: Solid Insulation: Polyethylene, .012" Shield: Shielded Jacket Type: PVC Jacket Color: Red Other Details: Drain Ratings and Approvals: CM, CMG RoHS Compliant: Yes Temp Max.: 60 Voltage Rating Max.: 300

General Purpose Wire & Cable: Fire Alarm Multiconductor

Conductor Count: 2
AWG: 16
Solid/Stranded: Solid
Insulation: Polyethylene, .012"
Shield: Shielded
Jacket Type: PVC
Jacket Color: Red
Other Details: Drain
Ratings and Approvals: CM, CMG
RoHS Compliant: Yes
Temp Max.: 60
Voltage Rating Max.: 300

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Multiconductor Cables
Product Number 3150
Product Name Quabbin Multiconductor Fire Alarm - 16 AWG, 2 conductor, shielded, PVC, Red
Product Category Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyethylene; Polyethylene, .012"
Cable Shielding Drain Wire
Standards / Certifications RoHS; CM, CMG
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair & Multicore Data Cable - 349523 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
International 0.5000 mm2
View Details
Silicone Rubber Insulated Cable, 300V 150C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation Silicon Rubber
View Details
Unshielded Telemetry Cable, MIL-W-16878D Type C - 3010 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Mylar Wrap
View Details
E74826 - CAT 7 (Class F) Ethernet Cable (4 Data Pair) - E74826 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser Markable)
Cable Shielding Braid; Foil Braid; Aluminum/Polyester Foil (Each Pair)
View Details