Quabbin Wire & Cable Co., Inc. DataMax Patch Cat 6 - 26 AWG, 4 pair, shielded, LSZH, White 2975

Description
Commercial Data Cable: Cat 6 Patch Pair Count: 4 AWG: 26 Solid/Stranded: Stranded Stranded Copper: 7/34 Insulation: High Density Polyethylene, .009" Shield: Shielded Jacket Type: LSZH Jacket Color: White Other Details: Drain, Spline Ratings and Approvals: CMX, LSZH RoHS Compliant: Yes Tested To: 250 MHz Temp Max.: 75 Temp Min.: -40 Voltage Rating Max.: 300
Datasheet
Description
Commercial Data Cable: Cat 6 Patch Pair Count: 4 AWG: 26 Solid/Stranded: Stranded Stranded Copper: 7/34 Insulation: High Density Polyethylene, .009" Shield: Shielded Jacket Type: LSZH Jacket Color: White Other Details: Drain, Spline Ratings and Approvals: CMX, LSZH RoHS Compliant: Yes Tested To: 250 MHz Temp Max.: 75 Temp Min.: -40 Voltage Rating Max.: 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DataMax Patch Cat 6 - 26 AWG, 4 pair, shielded, LSZH, White - 2975 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
DataMax Patch Cat 6 - 26 AWG, 4 pair, shielded, LSZH, White
2975
DataMax Patch Cat 6 - 26 AWG, 4 pair, shielded, LSZH, White 2975
Commercial Data Cable: Cat 6 Patch Pair Count: 4 AWG: 26 Solid/Stranded: Stranded Stranded Copper: 7/34 Insulation: High Density Polyethylene, .009" Shield: Shielded Jacket Type: LSZH Jacket Color: White Other Details: Drain, Spline Ratings and Approvals: CMX, LSZH RoHS Compliant: Yes Tested To: 250 MHz Temp Max.: 75 Temp Min.: -40 Voltage Rating Max.: 300

Commercial Data Cable: Cat 6 Patch

Pair Count: 4
AWG: 26
Solid/Stranded: Stranded
Stranded Copper: 7/34
Insulation: High Density Polyethylene, .009"
Shield: Shielded
Jacket Type: LSZH
Jacket Color: White
Other Details: Drain, Spline
Ratings and Approvals: CMX, LSZH
RoHS Compliant: Yes
Tested To: 250 MHz
Temp Max.: 75
Temp Min.: -40
Voltage Rating Max.: 300

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Patch Cables and Cords
Product Number 2975
Product Name DataMax Patch Cat 6 - 26 AWG, 4 pair, shielded, LSZH, White
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

Cat 6 UTP, RJ45 to RJ45, Yellow color, 26AWG, 1FT Length - 1226002-01 - Qualtek Electronics Corp.
Specs
Cable Type Cat 6
Connector Type RJ-45; RJ45
View Details
Ethernet Cable - 556247 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Cat 5; Coaxial
Connector Type RJ-45; Male rj45/male rj45
Standards / Certifications RoHS
View Details
Connection Cables for further Sensors e.g. Pressure Sensors, Strain Gauges & Indexing, Patch cable CAT6A -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Type Cat 6
Connector Type RJ-45; RJ 45 male connector, heavy load, CAT6A
View Details