Quabbin Wire & Cable Co., Inc. DataMax Patch Cat 5e - 26 AWG, 4 pair, shielded, LSZH, Gray 2808

Description
Commercial Data Cable: Cat 5e Patch Pair Count: 4 AWG: 26 Solid/Stranded: Stranded Stranded Copper: 7/34 Insulation: Polyolefin, .010" Shield: Shielded Jacket Type: LSZH Jacket Color: Gray Other Details: Drain Ratings and Approvals: CMX, LSZH RoHS Compliant: Yes Tested To: 100 MHz Temp Max.: 75 Temp Min.: -20 Voltage Rating Max.: 300
Datasheet
Description
Commercial Data Cable: Cat 5e Patch Pair Count: 4 AWG: 26 Solid/Stranded: Stranded Stranded Copper: 7/34 Insulation: Polyolefin, .010" Shield: Shielded Jacket Type: LSZH Jacket Color: Gray Other Details: Drain Ratings and Approvals: CMX, LSZH RoHS Compliant: Yes Tested To: 100 MHz Temp Max.: 75 Temp Min.: -20 Voltage Rating Max.: 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DataMax Patch Cat 5e - 26 AWG, 4 pair, shielded, LSZH, Gray - 2808 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
DataMax Patch Cat 5e - 26 AWG, 4 pair, shielded, LSZH, Gray
2808
DataMax Patch Cat 5e - 26 AWG, 4 pair, shielded, LSZH, Gray 2808
Commercial Data Cable: Cat 5e Patch Pair Count: 4 AWG: 26 Solid/Stranded: Stranded Stranded Copper: 7/34 Insulation: Polyolefin, .010" Shield: Shielded Jacket Type: LSZH Jacket Color: Gray Other Details: Drain Ratings and Approvals: CMX, LSZH RoHS Compliant: Yes Tested To: 100 MHz Temp Max.: 75 Temp Min.: -20 Voltage Rating Max.: 300

Commercial Data Cable: Cat 5e Patch

Pair Count: 4
AWG: 26
Solid/Stranded: Stranded
Stranded Copper: 7/34
Insulation: Polyolefin, .010"
Shield: Shielded
Jacket Type: LSZH
Jacket Color: Gray
Other Details: Drain
Ratings and Approvals: CMX, LSZH
RoHS Compliant: Yes
Tested To: 100 MHz
Temp Max.: 75
Temp Min.: -20
Voltage Rating Max.: 300

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Patch Cables and Cords
Product Number 2808
Product Name DataMax Patch Cat 5e - 26 AWG, 4 pair, shielded, LSZH, Gray
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 4009758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Cat 5; Coaxial
Connector Type RJ-45; Male rj45/male rj45
Standards / Certifications RoHS
View Details
Cat 5e UTP, RJ45 to RJ45, Gray color, 26AWG, 1FT Length - 1225001-01 - Qualtek Electronics Corp.
Specs
Cable Type Cat 5
Connector Type RJ-45; RJ45
View Details