Quabbin Wire & Cable Co., Inc. DataMax Patch Mini 6 - 28 AWG, 4 pair, unshielded, LSZH, Violet 2266

Description
Commercial Data Cable: Mini 6 Patch Pair Count: 4 AWG: 28 Solid/Stranded: Stranded Stranded Copper: 7/36 Insulation: High Density Polyethylene, .005" Shield: Unshielded Jacket Type: LSZH Jacket Color: Violet Ratings and Approvals: CM-ST1, CM, LSZH RoHS Compliant: Yes Tested To: 250 MHz Temp Max.: 75 Temp Min.: -20 Voltage Rating Max.: 300
Datasheet
Description
Commercial Data Cable: Mini 6 Patch Pair Count: 4 AWG: 28 Solid/Stranded: Stranded Stranded Copper: 7/36 Insulation: High Density Polyethylene, .005" Shield: Unshielded Jacket Type: LSZH Jacket Color: Violet Ratings and Approvals: CM-ST1, CM, LSZH RoHS Compliant: Yes Tested To: 250 MHz Temp Max.: 75 Temp Min.: -20 Voltage Rating Max.: 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DataMax Patch Mini 6 - 28 AWG, 4 pair, unshielded, LSZH, Violet - 2266 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
DataMax Patch Mini 6 - 28 AWG, 4 pair, unshielded, LSZH, Violet
2266
DataMax Patch Mini 6 - 28 AWG, 4 pair, unshielded, LSZH, Violet 2266
Commercial Data Cable: Mini 6 Patch Pair Count: 4 AWG: 28 Solid/Stranded: Stranded Stranded Copper: 7/36 Insulation: High Density Polyethylene, .005" Shield: Unshielded Jacket Type: LSZH Jacket Color: Violet Ratings and Approvals: CM-ST1, CM, LSZH RoHS Compliant: Yes Tested To: 250 MHz Temp Max.: 75 Temp Min.: -20 Voltage Rating Max.: 300

Commercial Data Cable: Mini 6 Patch

Pair Count: 4
AWG: 28
Solid/Stranded: Stranded
Stranded Copper: 7/36
Insulation: High Density Polyethylene, .005"
Shield: Unshielded
Jacket Type: LSZH
Jacket Color: Violet
Ratings and Approvals: CM-ST1, CM, LSZH
RoHS Compliant: Yes
Tested To: 250 MHz
Temp Max.: 75
Temp Min.: -20
Voltage Rating Max.: 300

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Patch Cables and Cords
Product Number 2266
Product Name DataMax Patch Mini 6 - 28 AWG, 4 pair, unshielded, LSZH, Violet
Standards / Certifications RoHS; CM-ST1, CM, LSZH
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 556219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Cat 6; Coaxial
Connector Type RJ-45; Male rj45/male rj45
Standards / Certifications RoHS
View Details
Connection Cables for further Sensors e.g. Pressure Sensors, Strain Gauges & Indexing, Patch cable CAT6A -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Type Cat 6
Connector Type RJ-45; RJ 45 male connector, heavy load, CAT6A
View Details
Cat 5e UTP, RJ45 to RJ45, Gray color, 26AWG, 3FT Length - 1225004-03 - Qualtek Electronics Corp.
Specs
Cable Type Cat 5
Connector Type RJ-45; RJ45
View Details