Quabbin Wire & Cable Co., Inc. DataMax Relaxed Patch Cat 6a - 26 AWG, 4 pair, shielded, PVC, Brown 2247

Description
Commercial Data Cable: Cat 6a Patch Pair Count: 4 AWG: 26 Solid/Stranded: Stranded Stranded Copper: 7/34 Insulation: High Density Polyethylene, .011" Shield: Shielded Jacket Type: PVC Jacket Color: Brown Other Details: Drain Ratings and Approvals: CMG, CMR RoHS Compliant: Yes Tested To: 500 MHz Temp Max.: 75 Temp Min.: -20 Voltage Rating Max.: 300
Datasheet
Description
Commercial Data Cable: Cat 6a Patch Pair Count: 4 AWG: 26 Solid/Stranded: Stranded Stranded Copper: 7/34 Insulation: High Density Polyethylene, .011" Shield: Shielded Jacket Type: PVC Jacket Color: Brown Other Details: Drain Ratings and Approvals: CMG, CMR RoHS Compliant: Yes Tested To: 500 MHz Temp Max.: 75 Temp Min.: -20 Voltage Rating Max.: 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DataMax Relaxed Patch Cat 6a - 26 AWG, 4 pair, shielded, PVC, Brown - 2247 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
DataMax Relaxed Patch Cat 6a - 26 AWG, 4 pair, shielded, PVC, Brown
2247
DataMax Relaxed Patch Cat 6a - 26 AWG, 4 pair, shielded, PVC, Brown 2247
Commercial Data Cable: Cat 6a Patch Pair Count: 4 AWG: 26 Solid/Stranded: Stranded Stranded Copper: 7/34 Insulation: High Density Polyethylene, .011" Shield: Shielded Jacket Type: PVC Jacket Color: Brown Other Details: Drain Ratings and Approvals: CMG, CMR RoHS Compliant: Yes Tested To: 500 MHz Temp Max.: 75 Temp Min.: -20 Voltage Rating Max.: 300

Commercial Data Cable: Cat 6a Patch

Pair Count: 4
AWG: 26
Solid/Stranded: Stranded
Stranded Copper: 7/34
Insulation: High Density Polyethylene, .011"
Shield: Shielded
Jacket Type: PVC
Jacket Color: Brown
Other Details: Drain
Ratings and Approvals: CMG, CMR
RoHS Compliant: Yes
Tested To: 500 MHz
Temp Max.: 75
Temp Min.: -20
Voltage Rating Max.: 300

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Patch Cables and Cords
Product Number 2247
Product Name DataMax Relaxed Patch Cat 6a - 26 AWG, 4 pair, shielded, PVC, Brown
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 3336510 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Cat 5; Coaxial
Connector Type RJ-45; Male rj45/male rj45
View Details
Cat 6 UTP, RJ45 to RJ45, Gray color, 26AWG, 3FT Length - 1226004-03 - Qualtek Electronics Corp.
Specs
Cable Type Cat 6
Connector Type RJ-45; RJ45
View Details