Quabbin Wire & Cable Co., Inc. DataMax Patch Cat 6 - 24 AWG, 4 pair, unshielded, PVC, Aqua 2213

Description
Commercial Data Cable: Cat 6 Patch Pair Count: 4 AWG: 24 Solid/Stranded: Stranded Stranded Copper: 7/32 Insulation: High Density Polyethylene, .007" Shield: Unshielded Jacket Type: PVC Jacket Color: Aqua Ratings and Approvals: CMR RoHS Compliant: Yes Tested To: 500 MHz Temp Max.: 75 & 60 Temp Min.: -20 Voltage Rating Max.: 300
Datasheet
Description
Commercial Data Cable: Cat 6 Patch Pair Count: 4 AWG: 24 Solid/Stranded: Stranded Stranded Copper: 7/32 Insulation: High Density Polyethylene, .007" Shield: Unshielded Jacket Type: PVC Jacket Color: Aqua Ratings and Approvals: CMR RoHS Compliant: Yes Tested To: 500 MHz Temp Max.: 75 & 60 Temp Min.: -20 Voltage Rating Max.: 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DataMax Patch Cat 6 - 24 AWG, 4 pair, unshielded, PVC, Aqua - 2213 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
DataMax Patch Cat 6 - 24 AWG, 4 pair, unshielded, PVC, Aqua
2213
DataMax Patch Cat 6 - 24 AWG, 4 pair, unshielded, PVC, Aqua 2213
Commercial Data Cable: Cat 6 Patch Pair Count: 4 AWG: 24 Solid/Stranded: Stranded Stranded Copper: 7/32 Insulation: High Density Polyethylene, .007" Shield: Unshielded Jacket Type: PVC Jacket Color: Aqua Ratings and Approvals: CMR RoHS Compliant: Yes Tested To: 500 MHz Temp Max.: 75 & 60 Temp Min.: -20 Voltage Rating Max.: 300

Commercial Data Cable: Cat 6 Patch

Pair Count: 4
AWG: 24
Solid/Stranded: Stranded
Stranded Copper: 7/32
Insulation: High Density Polyethylene, .007"
Shield: Unshielded
Jacket Type: PVC
Jacket Color: Aqua
Ratings and Approvals: CMR
RoHS Compliant: Yes
Tested To: 500 MHz
Temp Max.: 75 & 60
Temp Min.: -20
Voltage Rating Max.: 300

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Patch Cables and Cords
Product Number 2213
Product Name DataMax Patch Cat 6 - 24 AWG, 4 pair, unshielded, PVC, Aqua
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

ArmorStart Three-Phase Power Media - 280S-PWRM35A-M025 - Allen-Bradley / Rockwell Automation
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian); UL2237
View Details
Ethernet Cable - 556348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Cat 6; Coaxial
Connector Type RJ-45; Male rj45/male rj45
Standards / Certifications RoHS
View Details
Cat 5e UTP, RJ45 to RJ45, Gray color, 26AWG, 1FT Length - 1225001-01 - Qualtek Electronics Corp.
Specs
Cable Type Cat 5
Connector Type RJ-45; RJ45
View Details