Quabbin Wire & Cable Co., Inc. DataMax Patch Cat 6 - 24 AWG, 4 pair, unshielded, LSZH, Gray 1308

Description
Commercial Data Cable: Cat 6 Patch Pair Count: 4 AWG: 24 Solid/Stranded: Stranded Stranded Copper: 7/32 Insulation: Polyethylene, .007" Shield: Unshielded Jacket Type: LSZH Jacket Color: Gray Ratings and Approvals: CMX, LSZH RoHS Compliant: Yes Tested To: 250 MHz Temp Max.: 75 Temp Min.: -20 Voltage Rating Max.: 300
Datasheet
Description
Commercial Data Cable: Cat 6 Patch Pair Count: 4 AWG: 24 Solid/Stranded: Stranded Stranded Copper: 7/32 Insulation: Polyethylene, .007" Shield: Unshielded Jacket Type: LSZH Jacket Color: Gray Ratings and Approvals: CMX, LSZH RoHS Compliant: Yes Tested To: 250 MHz Temp Max.: 75 Temp Min.: -20 Voltage Rating Max.: 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DataMax Patch Cat 6 - 24 AWG, 4 pair, unshielded, LSZH, Gray - 1308 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
DataMax Patch Cat 6 - 24 AWG, 4 pair, unshielded, LSZH, Gray
1308
DataMax Patch Cat 6 - 24 AWG, 4 pair, unshielded, LSZH, Gray 1308
Commercial Data Cable: Cat 6 Patch Pair Count: 4 AWG: 24 Solid/Stranded: Stranded Stranded Copper: 7/32 Insulation: Polyethylene, .007" Shield: Unshielded Jacket Type: LSZH Jacket Color: Gray Ratings and Approvals: CMX, LSZH RoHS Compliant: Yes Tested To: 250 MHz Temp Max.: 75 Temp Min.: -20 Voltage Rating Max.: 300

Commercial Data Cable: Cat 6 Patch

Pair Count: 4
AWG: 24
Solid/Stranded: Stranded
Stranded Copper: 7/32
Insulation: Polyethylene, .007"
Shield: Unshielded
Jacket Type: LSZH
Jacket Color: Gray
Ratings and Approvals: CMX, LSZH
RoHS Compliant: Yes
Tested To: 250 MHz
Temp Max.: 75
Temp Min.: -20
Voltage Rating Max.: 300

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Patch Cables and Cords
Product Number 1308
Product Name DataMax Patch Cat 6 - 24 AWG, 4 pair, unshielded, LSZH, Gray
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

Cat 5e UTP, RJ45 to RJ45, Red color, 26AWG, 3FT Length - 1225028-03 - Qualtek Electronics Corp.
Specs
Cable Type Cat 5
Connector Type RJ-45; RJ45
View Details
Ethernet Cable - 2368326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Cat 6; Coaxial
Standards / Certifications RoHS
View Details