The DataMax Patch Cat 5e - 24 AWG, 4 pair, unshielded, LSZH, Violet (part number 1207) from Quabbin Wire & Cable Co., Inc. features a construction of 24 AWG stranded tinned copper conductors with high-density polyethylene insulation. The cable consists of four twisted pairs, wrapped with clear polyester tape, and is encased in a low smoke zero halogen (LSZH) jacket, which is violet in color. This cable is rated for a maximum temperature of 75°C and a minimum of -20°C, with a voltage rating of up to 300V. It has a nominal overall diameter of 0.223 inches and a weight of 26.5 lbs per 1000 feet. The cable supports applications up to 350 MHz and is compliant with RoHS standards. It has been tested for various electrical characteristics, including a maximum DC resistance of 26.2 ohms per 1000 feet and a mutual capacitance of 13.5 pF/ft at 1 MHz. The cable is also approved for NEC (ETL) and CEC (ETL) Type CMX applications. Engineers considering this product should note its suitability for category 5 and 5e applications, including ATM applications up to 155 MHz.
Commercial Data Cable: Cat 5e Patch
Pair Count: 4
AWG: 24
Solid/Stranded: Stranded
Stranded Copper: 7/32
Insulation: Polyethylene, .007"
Shield: Unshielded
Jacket Type: LSZH
Jacket Color: Violet
Ratings and Approvals: CMX, LSZH
RoHS Compliant: Yes
Tested To: 350 MHz
Temp Max.: 75
Temp Min.: -20
Voltage Rating Max.: 300
| Quabbin Wire & Cable Co., Inc. | |
|---|---|
| Product Category | Patch Cables and Cords |
| Product Number | 1207 |
| Product Name | DataMax Patch Cat 5e - 24 AWG, 4 pair, unshielded, LSZH, Violet |
| Cable Type | Cat 5 |